EN
  • EN
  • DE

MIC2211-3.0/3.0BML

Part No MIC2211-3.0/3.0BML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual UCap LDO in 3mm × 3mm MLF?
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319747-MIC2211-3.0/3.0BML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-3.0/3.0BML CAD Model

Description

Introducing the MIC2211-3.0/3.0BML Dual LDO from Microchip Technology

The MIC2211-3.0/3.0BML is a high-performance, dual low-dropout regulator (LDO) designed to provide precise power management for sensitive electronic applications. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this LDO is engineered to deliver stable and reliable power supply with a focus on noise reduction and power efficiency.

Key Features

  • Dual Independent LDOs: The MIC2211-3.0/3.0BML features two independent LDO channels, each capable of supplying 3.0V output voltage, which is ideal for systems requiring separate power domains for digital and analog circuits.
  • Low Noise Performance: This product is optimized for noise-sensitive applications, offering low output noise levels that help to maintain signal integrity and improve overall system performance.
  • High Power Supply Rejection Ratio (PSRR): With a high PSRR, the MIC2211-3.0/3.0BML effectively filters out unwanted power supply noise and ripple, ensuring a cleaner power supply to critical components.
  • Low Dropout Voltage: The low dropout voltage allows the LDO to operate efficiently even when the input-to-output voltage differential is minimal, making it suitable for battery-operated devices where power conservation is crucial.
  • Thermal Shutdown Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, ensuring reliability and longevity of the product.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the MIC2211-3.0/3.0BML incorporates current limit protection, providing an additional layer of safety for your electronic designs.

Applications

The MIC2211-3.0/3.0BML is particularly well-suited for a variety of applications that demand clean and stable power supply, such as:

  • RF Modules
  • Portable Devices and Wearables
  • Medical Equipment
  • Audio and Video Equipment
  • Microcontroller Power Supply

With its compact package and robust feature set, the MIC2211-3.0/3.0BML from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive applications. Its precision and efficiency make it a versatile component for a wide array of electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess