EN
  • EN
  • DE

MIC2211-FGYML

Part No MIC2211-FGYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/1.8V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 1.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V, 1.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 058530-MIC2211-FGYML
Ultra Librarian 3D Model Ultra Librarian MIC2211-FGYML CAD Model

Description

Microchip Technology's MIC2211-FGYML Power Management IC

The MIC2211-FGYML from Microchip Technology is a high-performance, dual LDO (Low Dropout Regulator) designed to provide efficient, stable power management for a wide range of applications. Enclosed in a compact, space-saving 10-MLF® (2x2mm) package, this IC is particularly well-suited for portable electronic devices where power efficiency and board space are critical considerations.

With an input voltage range of 2.25V to 5.5V, the MIC2211-FGYML is versatile enough to operate in most low-voltage environments. Each of its two LDOs can supply up to 300mA of output current, making it capable of powering various components within a system, including microcontrollers, sensors, and other digital ICs. The device boasts low dropout voltages, ensuring that connected components receive a stable voltage even when the input supply is only slightly higher than the output voltage.

One of the key features of the MIC2211-FGYML is its low quiescent current, which helps to maximize battery life in portable applications. This makes it an ideal choice for battery-operated devices such as smartphones, tablets, and wearables. Additionally, the power management IC includes a power-good (PG) output that provides a real-time indication of the output voltage status, offering a reliable means of system monitoring and protection.

Both LDOs in the MIC2211-FGYML are independently controllable, with enable pins for each regulator. This allows for precise power sequencing and management, which is essential for systems with multiple power domains. Furthermore, the device features thermal shutdown and current limit protection, safeguarding the IC and the system from damage due to excessive heat or current conditions.

Microchip Technology's focus on reliability and performance is evident in the MIC2211-FGYML's design. Its robust feature set and miniature footprint make it an excellent choice for designers looking to optimize their power management solutions without compromising on space or functionality.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0596 $72.2384
8+ $14.8187 $118.5496
13+ $14.3555 $186.6215
17+ $13.8923 $236.1691
22+ $13.4292 $295.4424
29+ $12.0397 $349.1513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess