EN
  • EN
  • DE

MIC2211-JPBML-TR

Part No MIC2211-JPBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/3V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076014-MIC2211-JPBML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-JPBML-TR CAD Model

Description

Microchip Technology MIC2211-JPBML-TR Power Management IC

The MIC2211-JPBML-TR is a high-performance, dual-channel power management integrated circuit (PMIC) from Microchip Technology, designed to cater to the demanding needs of portable and battery-powered electronics. This compact and efficient PMIC provides a versatile power management solution that combines two high-performance low-dropout regulators (LDOs) in a single package.

Each LDO of the MIC2211 is capable of delivering up to 300mA of continuous output current with a low dropout voltage, ensuring efficient power conversion and extended battery life for the end application. The device operates over a wide input voltage range, making it suitable for a variety of power sources, from single-cell lithium-ion batteries to multi-cell battery packs or even regulated 5V inputs.

One of the key features of the MIC2211-JPBML-TR is its low quiescent current, which significantly reduces power consumption during idle or standby modes, thus preserving battery life. Additionally, the PMIC integrates thermal shutdown and current limit protection features, safeguarding the device and the system it powers from potential damage due to overheating or excessive current draw.

The MIC2211-JPBML-TR is available in a compact 10-pin 2mm x 2mm MLF® package, which is ideal for space-constrained applications. Its small footprint and low profile make it a perfect fit for portable devices such as smartphones, tablets, wireless headphones, and IoT devices, where efficiency and board space are at a premium.

Furthermore, the PMIC supports a wide temperature range, operating reliably in environments from -40°C to +125°C. This robust temperature performance ensures that the MIC2211-JPBML-TR can be used in applications that may experience extreme temperature variations.

With its combination of dual LDOs, low quiescent current, and thermal protection features, the Microchip Technology MIC2211-JPBML-TR is an excellent power management solution that offers both reliability and performance. It is available in tape and reel packaging, denoted by the "TR" suffix, facilitating easy integration into automated manufacturing processes.

For designers and engineers looking for a versatile and efficient power management solution, the MIC2211-JPBML-TR from Microchip Technology is a compelling choice that delivers both performance and compactness.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess