EN
  • EN
  • DE

MIC2211-KNYML-TR

Part No MIC2211-KNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.6V/2.85V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC2211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2211KNYMLTR, MIC2211-KNYMLTR, 576-2614-1, 576-2614-2, MIC2211-KNYMLTR-ND, 576-2614-6, MIC2211-KNYML TR-ND, MIC2211-KNYML TR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927034-MIC2211-KNYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-KNYML-TR CAD Model

Description

Product Overview: MIC2211-KNYML-TR from Microchip Technology

The MIC2211-KNYML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is specifically engineered to meet the demanding requirements of portable electronic devices where efficient power management is crucial.

Key Features

  • Dual LDO Design: The MIC2211 features two independent LDOs, which allows for simultaneous regulation of different voltage levels within a single device. This is particularly useful for systems that require multiple regulated voltages with minimal cross-talk between channels.
  • High Output Accuracy: With tight output voltage accuracy, the MIC2211 ensures reliable and consistent performance, which is essential for sensitive electronic components.
  • Low Quiescent Current: The device is designed for battery-powered applications, offering extremely low quiescent current that helps to maximize battery life.
  • Thermal Shutdown and Current Limit Protection: Safety features such as thermal shutdown and current limit protection are integrated into the device to prevent damage from overheating and overcurrent conditions.

Applications

The MIC2211-KNYML-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Handheld Instruments

Packaging and Availability

The MIC2211-KNYML-TR is available in a compact, lead-free 10-pin 2x2mm MLF® package, making it ideal for space-constrained applications. The 'TR' designation indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes. It is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Conclusion

With its dual LDO capability, high accuracy, low power consumption, and comprehensive protection features, the MIC2211-KNYML-TR from Microchip Technology is an excellent power management solution for designers looking to enhance the performance and reliability of their portable electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess