EN
  • EN
  • DE

MIC2211-NNYML-TR

Part No MIC2211-NNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V, 2.85
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 103630-MIC2211-NNYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-NNYML-TR CAD Model

Description

The MIC2211-NNYML-TR from Microchip Technology is a robust and versatile Power Management Integrated Circuit (PMIC) designed to cater to a wide range of applications. This advanced PMIC is an ideal solution for ensuring efficient power management in portable and battery-powered devices, where maintaining long battery life and stable operation is crucial.

Key Features:

  • High Efficiency: The MIC2211-NNYML-TR is engineered for high-efficiency operation, which helps in reducing power loss and enhancing battery life in portable devices.
  • Multiple Output Channels: This PMIC features multiple output channels, enabling it to supply various subsystems within an electronic device, each with its specific voltage and current requirements.
  • Low Dropout Voltage: Its low dropout (LDO) regulator design ensures that the device can maintain a consistent output voltage even when the input voltage is very close to the output voltage, providing stable performance and reliability.
  • Thermal Protection: With built-in thermal protection, the MIC2211-NNYML-TR automatically shuts down in the event of overheating, preventing damage to the IC and the system it powers.
  • Power Good Output: The inclusion of a 'power good' output signal allows for system monitoring, ensuring that the device only operates when stable power is available.
  • Small Footprint: The compact package design of the PMIC makes it suitable for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications:

The MIC2211-NNYML-TR is particularly well-suited for a variety of applications, including but not limited to mobile phones, personal digital assistants (PDAs), portable media players, handheld gaming devices, and GPS receivers. Its ability to provide stable power efficiently makes it a go-to choice for designers looking to optimize the performance and battery life of their devices.

Product Details:

The product comes in a tape and reel packaging (denoted by the suffix "TR"), which is ideal for automated manufacturing processes. The "NNYML" nomenclature specifies the particular configuration and options available for this model of the MIC2211 series. As with all Microchip products, this PMIC is designed with the quality and reliability that customers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess