EN
  • EN
  • DE

MIC2214-FMYML-TR

Part No MIC2214-FMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/2.8V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V, 2.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 118272-MIC2214-FMYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-FMYML-TR CAD Model

Description

Product Overview: MIC2214-FMYML-TR from Microchip Technology

The MIC2214-FMYML-TR is a high-performance, dual linear voltage regulator designed and manufactured by Microchip Technology. This precision device is tailored to meet the rigorous power management requirements of modern electronic applications, providing stable and reliable power supply solutions.

Key Features

  • Output Voltage: The MIC2214 delivers two independent output voltages, which can be configured to suit the needs of various circuits and components within an electronic system.
  • High Accuracy: It boasts a high level of output voltage accuracy, ensuring that connected components receive a consistent supply of power without fluctuations that could potentially cause harm or reduce performance.
  • Low Dropout: The low dropout (LDO) feature of the MIC2214 makes it an excellent choice for applications where the difference between the input voltage and output voltage is minimal, maintaining efficiency and reducing power loss.
  • Thermal Shutdown: Safety is a priority for any power management device, and the MIC2214 includes a thermal shutdown feature to prevent overheating, which could otherwise lead to device failure or damage.
  • Current Limit Protection: To protect against excessive current draw, the MIC2214 incorporates current limit protection, which helps to safeguard both the regulator and the downstream components it powers.

Applications

The MIC2214-FMYML-TR is well-suited for a variety of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Wireless Handsets and Peripherals
  • Microprocessor/µController Power Supplies

Product Packaging

This particular version of the MIC2214 series, the MIC2214-FMYML-TR, is offered in a compact, lead-free 10-pin 2x2mm MLF® package. It is supplied in tape and reel format, which is ideal for automated assembly processes, and the 'TR' suffix indicates its readiness for reel distribution.

Quality and Reliability

As with all Microchip products, the MIC2214-FMYML-TR is built with a commitment to quality and reliability, ensuring that it meets the high standards expected by industry professionals and hobbyists alike.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess