EN
  • EN
  • DE

MIC2215-AAAYMLR

Part No MIC2215-AAAYMLR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319765-MIC2215-AAAYMLR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2215-AAAYMLR CAD Model

Description

Microchip Technology MIC2215-AAAYMLR Power Management IC

The MIC2215-AAAYMLR is a highly efficient, compact power management integrated circuit (PMIC) designed and manufactured by Microchip Technology. This versatile component is engineered to meet the rigorous power requirements of portable electronic devices, making it an ideal solution for managing power in a variety of applications such as smartphones, tablets, wireless headphones, and IoT devices.

Key Features

  • High Efficiency: The MIC2215-AAAYMLR is built to provide high efficiency, which is crucial for maximizing battery life in portable devices.
  • Dual LDOs: It features dual low-dropout regulators (LDOs) that offer stable and noise-free power supply, ensuring reliable operation of sensitive electronic components.
  • Adjustable Output: The output voltage of the LDOs can be adjusted, providing design flexibility to match the specific voltage requirements of various loads.
  • Power Good (PG) Output: This PMIC comes with a 'power good' output signal, which can be used to monitor the status of the output voltage, adding an extra layer of system reliability.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the system from overheating, enhancing the product’s longevity.
  • Under-Voltage Lockout (UVLO): The MIC2215-AAAYMLR has an UVLO feature that prevents the system from operating under insufficient power conditions, which could otherwise lead to unpredictable behavior.

Package and Availability

The MIC2215-AAAYMLR is available in a compact, lead-free 10-pin 2x2mm MLF® package that is both space-saving and environmentally friendly, adhering to the latest industry standards for RoHS compliance. Its small footprint allows for integration into space-constrained designs without sacrificing performance or reliability.

Applications

With its combination of features, the MIC2215-AAAYMLR is particularly well-suited for a wide range of applications, including:

  • Portable and wearable electronics
  • Wireless audio devices
  • Smartphones and tablets
  • IoT devices
  • Medical devices

In summary, the MIC2215-AAAYMLR from Microchip Technology is a robust and versatile power management solution that offers designers the efficiency, flexibility, and reliability required for today's portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess