EN
  • EN
  • DE

MIC2238-G4YML-TR

Part No MIC2238-G4YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 1.8V/1.2V 0.8A 12-Pin DFN EP T/R / IC REG BUCK 1.2V/1.8V 0.8A 12MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.2V, 1.8V
Output Current 800mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-VFDFN Exposed Pad, 12-MLF
Manufacturer Package 12-MLF (4x4)
Win Source Part Number 788494-MIC2238-G4YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2238-G4YML
Introduction Date July 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2238-G4YML-TR CAD Model

Description

MIC2238-G4YML-TR by Microchip Technology

The MIC2238-G4YML-TR is a high-efficiency, integrated synchronous step-down (buck) regulator module from Microchip Technology's robust power management portfolio. Designed to cater to a wide range of applications, this compact and versatile component ensures reliable voltage regulation with an impressive performance profile.

At the heart of the MIC2238-G4YML-TR lies its ability to deliver up to 3A of continuous output current, making it suitable for powering complex and demanding electronic systems. The device operates over a wide input voltage range from 2.7V to 5.5V, which allows for flexible usage across various power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, and regulated 5V power rails.

Key Features:

  • High Efficiency: The MIC2238-G4YML-TR is engineered for maximum power efficiency, which is crucial for extending battery life in portable applications.
  • Output Voltage: The regulator supports an adjustable output voltage range from 1V to 3.3V, providing the versatility needed to meet the requirements of different system designs.
  • Thermal Performance: With a thermal shutdown feature, the device protects itself and the system from overheating, ensuring safe operation under various conditions.
  • Power Good (PG) Output: This feature offers a real-time indication of the output voltage status, which is useful for power sequencing and monitoring system stability.
  • Package: The MIC2238-G4YML-TR comes in a compact 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications.

In addition to these features, the MIC2238-G4YML-TR is designed with a fast transient response and excellent line and load regulation characteristics, ensuring a stable output voltage even under dynamic load conditions. The device also includes under-voltage lockout (UVLO), over-current protection (OCP), and frequency foldback to further enhance its safety and reliability.

Whether it's for mobile phones, PDAs, digital cameras, or other portable devices, the MIC2238-G4YML-TR is a smart choice for designers looking for a power-efficient, reliable, and space-saving solution. Its industry-standard packaging and pinout make it easy to integrate into various circuit designs, simplifying the development process and speeding up time-to-market for new products.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess