EN
  • EN
  • DE

MIC2287C-15YML-TR

Part No MIC2287C-15YML-TR
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description LED Driver 6 Segment 8-Pin DFN EP T/R / IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 10V
Output Current per Channel 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788501-MIC2287C-15YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2287C
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2287C-15YML-TR CAD Model

Description

The MIC2287C-15YML-TR is a high-efficiency, 1.2MHz, PWM, synchronous buck (step-down) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and robust integrated circuit is designed to deliver continuous output current up to 1.2A with an input voltage range of 2.7V to 5.5V, making it an excellent choice for battery-powered devices and portable applications.

Key Features:

  • High Efficiency: The synchronous operation provides better efficiency at higher loads compared to traditional buck regulators, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 1V, allowing for a wide range of power supply applications.
  • High-Frequency Operation: The 1.2MHz switching frequency allows the use of small, low-cost inductors and capacitors, reducing the overall solution size and cost.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety and reliability of the device by preventing overheating.
  • Current-Mode Control: This feature provides fast transient response and cycle-by-cycle current limit for improved stability and protection.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Wireless and DSL Modems
  • Digital Cameras
  • Handheld Computers
  • GPS Devices

Package and Availability:

The MIC2287C-15YML-TR is available in a 10-pin 3x3mm MLF® package, offering a compact footprint for space-constrained applications. The "TR" designation indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes, and is RoHS compliant, adhering to environmental standards.

Microchip Technology's commitment to quality and long-term reliability makes the MIC2287C-15YML-TR a preferred choice for designers looking to create efficient and compact power management solutions in their next-generation electronic devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2102 $60.5100
120+ $0.9931 $119.1720
185+ $0.9620 $177.9700
250+ $0.9309 $232.7250
325+ $0.9000 $292.5000
430+ $0.8069 $346.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,628 pieces
In Stock: 2,818 pieces Factory Stock: 2,810 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess