EN
  • EN
  • DE

MIC23031-CYMT-TR

Part No MIC23031-CYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V 400MA 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Buck Switching Regulator IC Positive Fixed 1V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (1.6x1.6)
Family Name MIC23031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3245-6, MIC23031-CYMT TR, 576-3245-1, 576-3245-2, MIC23031CYMTTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884662-MIC23031-CYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23031-CYMT-TR CAD Model

Description

Product Overview: MIC23031-CYMT-TR by Microchip Technology

The MIC23031-CYMT-TR, from the reputable semiconductor manufacturer Microchip Technology, is a high-efficiency, 4MHz, synchronous buck (step-down) regulator. This compact and powerful component is designed to deliver up to 2A of continuous current to output voltages as low as 0.6V. It operates over an input supply range of 2.7V to 5.5V, making it suitable for single-cell Li-Ion or Li-Polymer batteries, as well as 3.3V or 5V power supplies.

Key Features

  • High Efficiency: The MIC23031-CYMT-TR boasts a peak efficiency of up to 93%, ensuring minimal power loss during operation and extending battery life in portable applications.
  • High-Frequency Operation: With a switching frequency of 4MHz, this regulator allows for the use of small, low-cost inductors and ceramic capacitors, reducing the overall solution footprint on the PCB.
  • Output Voltage Accuracy: It offers tight load and line regulation, maintaining output voltage accuracy within ±2%, which is critical for powering sensitive electronic circuits.
  • Thermal Performance: The device is available in a 10-pin 2mm x 2mm Thin DFN package with an operating junction temperature range of -40°C to +125°C, providing reliable performance even in harsh environments.
  • Protection Features: The MIC23031-CYMT-TR includes various protection features such as over-current protection, under-voltage lockout, and thermal shutdown to safeguard the regulator and the system under extreme conditions.

Applications

The versatility of the MIC23031-CYMT-TR makes it ideal for a broad array of applications, particularly where space and efficiency are crucial. These include:

  • Portable devices and wearable technology
  • Wireless network devices
  • Smartphones and tablets
  • Digital cameras and audio devices
  • GPS and handheld navigation systems

Ordering Information

The MIC23031-CYMT-TR is available in tape and reel packaging, facilitating efficient assembly during mass production. Its "TR" suffix indicates the product is provided in this tape and reel format, which is typical for surface-mount technology components used in automated manufacturing processes.

In summary, Microchip's MIC23031-CYMT-TR is a robust, high-performance buck regulator that offers a compact solution for a wide range of power management applications, combining high efficiency, precision, and reliability with protective features in a small package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2783 $63.9150
115+ $1.0489 $120.6235
175+ $1.0161 $177.8175
235+ $0.9834 $231.0990
305+ $0.9506 $289.9330
410+ $0.8522 $349.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess