EN
  • EN
  • DE

MIC23050-CYML-TR

Part No MIC23050-CYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V 600MA 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name MIC23050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC23050-CYML TRTR-ND, 1611-MIC23050-CYML-DKR-ND, MIC23050-CYML TRCT-ND, MIC23050-CYML TRCT, MIC23050-CYML TRTR, MIC23050CYMLTR, MIC23050-CYML TRDKR-ND, 1611-MIC23050-CYML-DKR, 1611-MIC23050-CYML-CT, 576-3649-6, MIC23050-CYMLTR, 1611-MIC23050-CYML-DKRINACTIVE, 576-3649-1, 576-3649-2, MIC23050-CYML TRDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927038-MIC23050-CYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC23050-CYML-TR CAD Model

Description

Microchip Technology's MIC23050-CYML-TR Step-Down Regulator

The MIC23050-CYML-TR from Microchip Technology is a high-efficiency, PWM (Pulse Width Modulation) synchronous buck (step-down) regulator designed to meet the stringent power requirements of portable electronic devices. With an input voltage range of 2.7V to 5.5V, it is ideal for battery-powered applications, including smartphones, tablets, and other handheld devices.

This compact and powerful regulator is capable of delivering up to 800mA of continuous output current, ensuring stable operation even under heavy load conditions. The MIC23050-CYML-TR operates at a fixed frequency of 4MHz, allowing for the use of small surface-mount inductors and capacitors, which minimizes the overall footprint on the printed circuit board and is a boon for space-constrained designs.

One of the key features of the MIC23050-CYML-TR is its high power efficiency, which not only prolongs battery life but also reduces the heat generated by the device. This is achieved through its internal synchronous rectification and the low resistance of its integrated power MOSFETs. Moreover, the regulator offers a 100% duty cycle low dropout mode, ensuring the maximum possible efficiency at all times.

The device also includes a range of safety and convenience features, such as thermal shutdown protection, under-voltage lockout, and a power-good (PG) output indicator. These features enhance the reliability and robustness of the end product by providing real-time feedback and protective measures to prevent damage from abnormal operating conditions.

For ease of integration, the MIC23050-CYML-TR is available in a 10-pin 2mm x 2mm Thin MLF® package, which is not only space-saving but also compatible with automated assembly processes, reducing manufacturing complexity and cost.

In summary, the MIC23050-CYML-TR is a versatile, efficient, and compact solution for powering next-generation portable devices. Its advanced features and small form factor make it an excellent choice for designers looking to maximize battery life without compromising on performance or space.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess