EN
  • EN
  • DE

MIC23099YFT-TR

Part No MIC23099YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ DL SYNC 14QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 0.85V
Maximum Input Voltage 1.6V
Nominal Output Voltage (Min/Fixed) 1V, 1.8V
Maximum Output Voltage 1.6V, 3.3V
Output Current 30mA, 1A (Switch)
Frequency - Switching 1MHz, 80kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-TQFN (2.5x2.5)
Win Source Part Number 1076090-MIC23099YFT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC23099YFT-TR CAD Model

Description

Microchip Technology MIC23099YFT-TR Overview

The MIC23099YFT-TR is a high-efficiency, integrated switch, 4MHz synchronous buck (step-down) regulator from Microchip Technology. This compact and powerful component is designed to deliver continuous output current up to 600mA, making it an excellent choice for portable devices where space and power efficiency are critical.

Key Features

  • High Efficiency: The MIC23099YFT-TR can achieve up to 92% efficiency, which is ideal for battery-powered applications where maximizing battery life is essential.
  • Wide Input Voltage Range: It operates from a 2.7V to 5.5V input voltage range, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1V, which allows for flexibility in powering different types of loads.
  • High-Frequency Operation: With a 4MHz switching frequency, the regulator allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution.
  • Power Good (PG) Output: The integrated PG output provides a real-time indication of the output voltage status, which is useful for power sequencing and monitoring.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features ensure the device operates within safe temperature and current limits.
  • Space-Saving Package: The MIC23099YFT-TR comes in a thin 1.2mm height 2mm x 2mm 10-pin TDFN package, perfect for space-constrained applications.

Applications

The MIC23099YFT-TR is particularly well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless peripherals and IoT devices
  • Power supply for DSPs, FPGAs, and microcontrollers
  • Point-of-load conversions in networking and telecommunications

With its combination of high efficiency, flexible input voltage range, and compact size, the MIC23099YFT-TR from Microchip Technology is a versatile solution that meets the needs of modern electronic devices requiring reliable and efficient power management.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess