EN
  • EN
  • DE

MIC23164YMT-TR

Part No MIC23164YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10TDFN  /  Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.7V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-TDFN (2x2)
Base Product Number MIC23164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4394-1,1611-MIC23164YMT-DKR,MIC23164YMT TR,1611-MIC23164YMT-DKRINACTIVE,576-4394-6,576-4394-2,1611-MIC23164YMT-CT,1611-MIC23164YMT-DKR-ND
Standard Package 5,000
Win Source Part Number 972523-MIC23164YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23164YMT-TR CAD Model

Description

Product Overview: MIC23164YMT-TR by Microchip Technology

The MIC23164YMT-TR is a highly efficient, fully integrated power management IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically crafted to meet the demanding requirements of portable and space-constrained electronics, making it an ideal solution for a wide range of applications including mobile phones, tablets, and other handheld devices.

At the heart of the MIC23164YMT-TR is a synchronous step-down regulator that operates at a high frequency, allowing for the use of small-sized external components. This results in compact power solutions that free up valuable board space. The regulator features an input voltage range of 2.7V to 5.5V, making it versatile for use with various power sources, including single-cell lithium-ion batteries.

The output voltage is adjustable from 1V to 3.6V, which enables the device to power the latest generation of microprocessors and FPGAs that require lower core voltages. The MIC23164YMT-TR can deliver up to 4A of continuous output current, ensuring sufficient power for high-performance processors and other ICs in a system.

Incorporating a range of protective features, the MIC23164YMT-TR safeguards the device and the system it powers. These features include under-voltage lockout, thermal shutdown, and over-current protection. The device also offers a Power Good (PG) output, which provides a system-ready signal to other components once the output voltage becomes stable.

Microchip Technology has designed the MIC23164YMT-TR for simplicity and ease of use, with minimal external components required for operation. The device is available in a compact 16-pin 3mm x 3mm TQFN package, which is suitable for automated assembly processes, and is specified for operation over the full industrial temperature range of -40°C to +85°C. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for high-volume production environments.

Overall, the MIC23164YMT-TR is a robust, efficient, and versatile power management solution that meets the needs of today's portable and high-density electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1152 $63.4560
70+ $1.7357 $121.4990
105+ $1.6814 $176.5470
145+ $1.6271 $235.9295
185+ $1.5729 $290.9865
250+ $1.4102 $352.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess