EN
  • EN
  • DE

MIC23250-GFHYMT-TR

Part No MIC23250-GFHYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.575V/1.8V DL 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.575V, 1.8V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TMLF (2x2)
Win Source Part Number 135351-MIC23250-GFHYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23250-GFHYMT-TR CAD Model

Description

Product Overview: MIC23250-GFHYMT-TR from Microchip Technology

The MIC23250-GFHYMT-TR is a high-efficiency, dual 400mA synchronous buck regulator from Microchip Technology. This compact, integrated power solution is designed to meet the demanding power requirements of portable electronic devices, while maintaining a small footprint on the PCB.

Key Features

  • Output Voltage: The MIC23250-GFHYMT-TR offers an adjustable output voltage range, ensuring flexibility across various applications.
  • Current Capability: Each channel of the regulator can deliver up to 400mA of output current, making it suitable for powering both core and peripheral circuits.
  • High Efficiency: With synchronous rectification and a peak efficiency of over 90%, this regulator maximizes battery life, which is critical for portable applications.
  • Frequency Synchronization: The device features a 2MHz switching frequency that can be synchronized to reduce electromagnetic interference (EMI), a vital consideration for noise-sensitive electronics.
  • Power Good (PG) Output: The inclusion of a PG output provides a system-ready signal for other components, ensuring reliable startup sequences.
  • Thermal Shutdown: Built-in thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
  • Package: The MIC23250-GFHYMT-TR comes in a 20-pin 2.5mm x 3.0mm Thin MLF® package, offering a space-saving solution for compact designs.

Applications

With its dual-channel output and high efficiency, the MIC23250-GFHYMT-TR is ideal for a variety of applications, including:

  • Smartphones and Tablets
  • Wireless Networking Devices
  • Portable Media Players
  • Digital Cameras
  • GPS and Handheld Devices

Conclusion

The MIC23250-GFHYMT-TR from Microchip Technology is a versatile and efficient power management solution that addresses the needs of modern portable electronics. Its dual-channel capability, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize power in space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess