EN
  • EN
  • DE

MIC23250-S4YMT-TR

Part No MIC23250-S4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V/3.3V 0.4A 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 3.3V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TMLF (2x2)
Win Source Part Number 112905-MIC23250-S4YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23250-S4YMT-TR CAD Model

Description

Product Overview: MIC23250-S4YMT-TR by Microchip Technology

The MIC23250-S4YMT-TR is a high-efficiency, dual 400mA synchronous buck regulator from Microchip Technology, designed for optimal performance in compact, power-sensitive applications. This sophisticated power management IC is a testament to Microchip's commitment to providing advanced solutions for modern electronic devices.

Key Features

  • Output Voltage: The device offers an adjustable output voltage range from 1V to 3.6V, allowing for versatile use in a variety of circuits and systems.
  • High Efficiency: With synchronous rectification, the MIC23250-S4YMT-TR achieves efficiencies up to 96%, reducing power loss and heat generation.
  • Power Good (PG) Output: This feature provides a real-time indication of the output voltage status, which is crucial for system reliability and performance monitoring.
  • Small Footprint: The device comes in a tiny 2mm x 2mm Thin MLF® package, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: It operates over a 2.7V to 5.5V input voltage range, accommodating a broad spectrum of power sources.
  • Frequency Synchronization: The regulator supports external clock synchronization, which helps in reducing electromagnetic interference (EMI) and noise in sensitive applications.

Applications

The MIC23250-S4YMT-TR is ideal for battery-powered devices, portable media players, smart phones, and other handheld devices. Its high efficiency and low quiescent current make it particularly well-suited for applications where conserving battery life is critical.

Quality and Reliability

As with all Microchip products, the MIC23250-S4YMT-TR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. The device is available in a lead-free package and is RoHS compliant, reflecting Microchip's commitment to environmental sustainability.

Whether you are designing a new state-of-the-art gadget or looking to improve the power efficiency of an existing device, the MIC23250-S4YMT-TR from Microchip Technology is an excellent choice for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7606 $52.3666
26+ $3.9062 $101.5612
40+ $3.7841 $151.3640
55+ $3.6620 $201.4100
71+ $3.5400 $251.3400
95+ $3.1738 $301.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess