EN
  • EN
  • DE

DRV3245AQPHPRQ1

Part No DRV3245AQPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DRV3245 W/ NO REGULATOR- AUTO GR / Motor Driver NMOS SPI 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver
Output Configuration Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Current - Output 1A
Voltage - Supply 4.5V ~ 45V
Voltage - Load 4.5V ~ 45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV3245
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351223-DRV3245AQPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV3245AQPHPRQ1 CAD Model

Description

Product Overview: DRV3245AQPHPRQ1

The DRV3245AQPHPRQ1 is a state-of-the-art automotive motor driver integrated circuit (IC) from Texas Instruments, designed to meet the rigorous demands of modern vehicle applications. This high-performance product is specifically engineered to provide a reliable and efficient solution for driving brushed DC motors, particularly in safety-critical automotive systems.

Key Features

  • Wide Voltage Range: The device operates over a broad supply voltage range, making it versatile for various automotive applications.
  • High Output Current: Capable of delivering high output current, the DRV3245AQPHPRQ1 can drive large motors with ease, ensuring robust performance.
  • Advanced Protection Features: It includes several protection features such as under-voltage lockout, overcurrent, over-temperature, and short-circuit protection, enhancing the safety and reliability of the application.
  • Diagnostic Functions: The built-in diagnostic functions facilitate system monitoring and troubleshooting, which is critical for maintaining the integrity of automotive safety systems.
  • Quality and Reliability: As with all Texas Instruments products, the DRV3245AQPHPRQ1 is manufactured to the highest quality standards, ensuring exceptional reliability for automotive manufacturers and consumers alike.
  • Automotive Qualifications: The IC is qualified for automotive applications, complying with the AEC-Q100 standard, which is a critical requirement for automotive-grade components.

Applications

The DRV3245AQPHPRQ1 is ideal for a variety of automotive applications where precise motor control is essential. These applications include but are not limited to:

  • Electric power steering (EPS)
  • Engine cooling fans
  • Pumps (fuel, water, oil)
  • Automotive actuators

Product Packaging and Availability

This product is available in a QFN package that is designed to facilitate efficient thermal dissipation and minimize the PCB footprint. Customers can source the DRV3245AQPHPRQ1 through Texas Instruments' extensive distribution network, ensuring availability for both prototyping and large-scale production needs.

In conclusion, the DRV3245AQPHPRQ1 from Texas Instruments represents a robust and reliable solution for automotive motor driving applications, backed by the quality and support that the industry has come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7713 $71.3139
6+ $19.5047 $117.0282
8+ $18.8952 $151.1616
11+ $18.2857 $201.1427
15+ $17.6761 $265.1415
19+ $15.8476 $301.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess