EN
  • EN
  • DE

MIC23303YML-TR

Part No MIC23303YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12DFN  /  Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 3A 12-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.65V
Voltage - Output (Max) 3.6V
Current - Output 3A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number MIC23303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC23303YMLTR,MIC23303YMLTR-ND
Standard Package 5,000
Win Source Part Number 1028975-MIC23303YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC23303YML-TR CAD Model

Description

Microchip Technology's MIC23303YML-TR

The MIC23303YML-TR from Microchip Technology is a high-efficiency, integrated switch, 3A synchronous buck (step-down) regulator. This compact and robust power management integrated circuit (IC) is designed to deliver a continuous 3A output current with high precision and minimal external components. It is an ideal solution for powering a wide range of applications, from portable devices to complex, space-constrained systems.

This regulator operates over an input voltage range of 2.7V to 5.5V, making it suitable for single-cell lithium-ion/polymer, or multi-cell alkaline/NiCd/NiMH applications, as well as standard 3.3V or 5V power rails. The MIC23303YML-TR provides an adjustable output voltage from 1V to 3.3V, which can be set by external resistors, allowing designers the flexibility to use it in various applications that require different voltage levels.

The MIC23303YML-TR features a high switching frequency of up to 4MHz, enabling the use of small surface-mount inductors and capacitors, thus reducing the overall footprint and saving board space. Its high-frequency operation also allows for fast transient response, ensuring stable operation during rapid load changes.

Incorporated within the device are internal compensation and a fixed-frequency PWM control that simplifies design and reduces external component count. The MIC23303YML-TR also includes a range of protective features such as under-voltage lockout, thermal shutdown, and over-current protection, enhancing the reliability and longevity of the end application.

The IC comes in a 10-pin 2x2mm MLF® package, which is an ultra-small, leadless package design that minimizes inductance and improves thermal performance and space utilization. This makes the MIC23303YML-TR an excellent choice for space-sensitive applications such as smartphones, tablets, and other portable electronics.

With its high level of integration, compact size, and robust protection features, the MIC23303YML-TR is a powerful solution for designers looking to optimize their power management systems without compromising on performance or space.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6811 $50.4330
75+ $1.3794 $103.4550
115+ $1.3363 $153.6745
155+ $1.2932 $200.4460
200+ $1.2501 $250.0200
270+ $1.1208 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess