EN
  • EN
  • DE

MIC24053YJL-TR

Part No MIC24053YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 9A 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 9A 28-PowerVQFN
Manufacturer Microchip Technology
Series Hyper Speed Control®, SuperSwitcher II™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-PowerVQFN
Case / Package 28-QFN (5x6)
Family Name MIC24053
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4284-1, MIC24053YJL TR, MIC24053YJLTR, 576-4284-6, 576-4284-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927041-MIC24053YJL-TR
Ultra Librarian 3D Model Ultra Librarian MIC24053YJL-TR CAD Model

Description

Microchip Technology's MIC24053YJL-TR

The MIC24053YJL-TR from Microchip Technology is a high-efficiency, synchronous step-down regulator designed to cater to a wide range of applications requiring a compact power management solution. This regulator is part of Microchip's extensive portfolio of power management integrated circuits, known for their reliability and performance.

The MIC24053YJL-TR operates over an input voltage range of 4.5V to 19V, making it versatile for use in various systems that require different input voltages. It supports an adjustable output voltage range from 0.8V to 5.5V, allowing for a high degree of flexibility in matching the voltage requirements of the target application. With its ability to deliver up to 3A of continuous output current, this regulator can power a broad array of devices, from simple low-power sensors to more demanding processors and digital ICs.

One of the key features of the MIC24053YJL-TR is its high efficiency, which is crucial for minimizing heat generation and improving system reliability. The device employs a synchronous buck topology, which reduces the power loss typically associated with diode rectification in traditional non-synchronous regulators. This feature, combined with a switching frequency of 2MHz, allows for the use of small external components, thereby reducing the overall solution footprint on the PCB.

The MIC24053YJL-TR also includes a host of protection features to ensure the stability and safety of the system. These include under-voltage lockout (UVLO), thermal shutdown, and over-current protection. Additionally, the device offers a programmable soft-start function to limit inrush current during startup, which can be a critical requirement in sensitive electronic systems.

Designed for ease of use, the MIC24053YJL-TR is available in a compact 10-pin 3mm x 3mm DFN package. This small form factor, combined with its high level of integration, makes the MIC24053YJL-TR an excellent choice for space-constrained applications that require efficient power conversion. Whether it's for consumer electronics, telecommunications, or industrial equipment, the MIC24053YJL-TR is a robust and flexible solution that can meet the demands of modern power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess