EN
  • EN
  • DE

MIC24085EYML-TX

Part No MIC24085EYML-TX
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 18V, 3A , 1MHZ BUCK REGULATOR WITH INTEGRATED FET BUCK REGULATOR IN TINY 3MM X 3MM QFN / IC REG BUCK 3.3V 3A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 3.3V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 788509-MIC24085EYML-TX
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC24085EYML-TX CAD Model

Description

The MIC24085EYML-TX is a high-performance, synchronous step-down regulator module from Microchip Technology, renowned for its compact size and efficiency. This advanced power solution is designed to meet the rigorous demands of modern electronic applications, providing a reliable and stable voltage supply.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range, making it versatile for various applications.
  • Output Voltage: It delivers a fixed output voltage, ensuring consistent performance for sensitive electronic components.
  • High Efficiency: With its synchronous rectification, the MIC24085EYML-TX achieves high efficiency, reducing heat generation and improving system reliability.
  • Compact Package: The module comes in a small, leadless MLF® package, ideal for space-constrained applications.
  • Thermal Management: The device is designed with optimal thermal performance in mind, ensuring it operates within safe temperature ranges under various conditions.
  • Protection Features: It includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding your circuit against potential damage.

Applications:

The MIC24085EYML-TX is suitable for a broad range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Consumer Electronics

Quality and Reliability:

Microchip Technology is committed to delivering products of the highest quality. The MIC24085EYML-TX is built with this commitment in mind, ensuring that it not only meets but exceeds industry standards for performance and reliability.

Ordering Information:

The MIC24085EYML-TX is available for order, and its tape and reel packaging makes it suitable for automated assembly processes. For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website or contact their support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess