EN
  • EN
  • DE

MIC2555-0YML-TR

Part No MIC2555-0YML-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX OTG USB BUS UNIV 24MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 400kbps
Supply Voltage - Operating 3 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-MLF (4x4)
Win Source Part Number 1076143-MIC2555-0YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2555-0YML-TR CAD Model

Description

MIC2555-0YML-TR USB On-The-Go Transceiver from Microchip Technology

The MIC2555-0YML-TR is a cutting-edge USB On-The-Go (OTG) transceiver module designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This compact and highly integrated device is specifically tailored to meet the rigorous demands of portable electronics that require USB OTG functionality.

At the heart of the MIC2555-0YML-TR lies its ability to operate as a dual-role device, seamlessly switching between host and peripheral roles as dictated by the USB OTG specifications. This flexibility makes it an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and other portable devices that need to communicate with each other without the need for a PC.

The device comes in an ultra-small 10-pin 2.2mm x 2.2mm MLF® package, making it a perfect fit for space-constrained applications. Despite its small size, the MIC2555-0YML-TR does not compromise on performance. It supports full-speed (12Mbps) and low-speed (1.5Mbps) data rates, ensuring compatibility with a broad spectrum of USB devices.

Key features of the MIC2555-0YML-TR include an integrated VBUS switch for host mode, a programmable charge pump for driving VBUS in peripheral mode, and a built-in comparator for detecting VBUS levels. Additionally, the device boasts robust ESD protection, safeguarding against electrostatic discharges that can occur during handling and everyday use.

For ease of integration, the MIC2555-0YML-TR is designed to work with a minimal number of external components, reducing both the design complexity and the bill of materials for product development. It operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

The MIC2555-0YML-TR is supplied on tape and reel, which facilitates efficient assembly during mass production. With its robust feature set and Microchip's commitment to quality, this USB OTG transceiver is an excellent choice for designers looking to enhance the connectivity capabilities of their next-generation portable devices.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7263 $52.3578
14+ $7.1600 $100.2400
22+ $6.9363 $152.5986
30+ $6.7125 $201.3750
39+ $6.4888 $253.0632
52+ $5.8175 $302.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess