EN
  • EN
  • DE

MIC2560-0YWM

Part No MIC2560-0YWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PCMCIA Card Socket VCC and VPP Switching Matrix | IC PCMCIA CARD SW MATRIX 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface Logic
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 200mA
Rds On 550mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MIC2560
Manufacturer Pack Quantity 47
MSL Level 2 (1 Year)
Win Source Part Number 1222280-MIC2560-0YWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2560-0YWM CAD Model

Description

Microchip Technology's MIC2560-0YWM Dual-Slot PC Card Interface Controller

The MIC2560-0YWM is a versatile and reliable dual-slot PC Card interface controller designed by Microchip Technology to facilitate the integration of PC Cards, such as modem, LAN, and memory cards, into a variety of electronic devices. This highly integrated controller is specifically engineered to manage the interface between the host system and two independent PC Card slots, making it an ideal solution for portable and desktop systems that require PC Card expansion capabilities.

One of the key features of the MIC2560-0YWM is its compliance with the PC Card Standard. It supports both 16-bit (PCMCIA) and 32-bit (CardBus) cards, ensuring broad compatibility with a wide range of PC Card applications. This flexibility allows users to take advantage of the high-speed data transfer rates offered by CardBus cards while maintaining support for legacy 16-bit cards.

The controller boasts an integrated 5V to 3.3V regulator, which simplifies the power supply design by providing the necessary voltages for both 3.3V and 5V PC Cards. Additionally, the MIC2560-0YWM features programmable card activation voltages, further enhancing its versatility for different card types.

For enhanced system integration, the MIC2560-0YWM is equipped with a sophisticated power management system. It includes features such as automatic low-power mode for inactive slots, reducing power consumption and extending battery life in portable applications. The device also provides protection features such as overcurrent detection and thermal shutdown, ensuring the safety and longevity of both the controller and the PC Cards it interfaces with.

Microchip's MIC2560-0YWM is offered in a compact 28-pin SOIC package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for developers looking to add PC Card functionality to their products with minimal design complexity and maximum reliability.

Whether you're developing a new laptop, a portable data acquisition system, or upgrading an existing desktop platform, the MIC2560-0YWM from Microchip Technology provides a straightforward and efficient solution for integrating dual-slot PC Card interfaces into your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess