EN
  • EN
  • DE

SAA7137HS/V101

Part No SAA7137HS/V101
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311973-SAA7137HS/V101
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAA7137HS/V101 CAD Model

Description

Product Overview: NXP SAA7137HS/V101

The NXP SAA7137HS/V101 is a high-performance video decoder chip designed to provide a seamless interface between analog video signals and the digital processing required in modern multimedia applications. This advanced decoder supports a wide range of analog inputs, including composite video, S-video, and component video, making it an incredibly versatile component for video capture and processing solutions.

Key Features:

  • Multi-Standard Support: The SAA7137HS/V101 is capable of decoding NTSC, PAL, and SECAM video formats, allowing it to be used in various global markets without compatibility issues.
  • High-Quality Video Decoding: With its advanced 9-bit ADC and 5-line comb filter, the chip delivers high-quality video decoding, ensuring clear and crisp images.
  • Integrated Scaler: The built-in programmable scaler allows for the adjustment of the video output to match specific resolution requirements, which is essential for multimedia applications.
  • Audio Support: This decoder is equipped with I²S and S/PDIF outputs, providing a direct digital audio interface for simple integration with audio processing units.

Applications:

The SAA7137HS/V101 is ideally suited for a variety of applications that require the conversion of analog video signals to digital form. These include:

  • Personal Video Recorders (PVRs)
  • Digital Video Broadcasting (DVB) systems
  • Desktop and Portable Video Capture Devices
  • Security and Surveillance Systems
  • Video Conferencing Equipment

Technical Specifications:

The technical specifications of the SAA7137HS/V101 include a wide range of operating temperatures, low power consumption, and a compact package design, making it suitable for integration into various hardware platforms.

Conclusion:

The NXP SAA7137HS/V101 is a robust video decoder that offers superior video quality, a wide range of supported standards, and versatile application potential. Its ability to decode multiple analog video formats and convert them into a digital interface makes it an indispensable component for developers looking to create advanced video processing systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess