EN
  • EN
  • DE

MIC2561-1YM

Part No MIC2561-1YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA CARD SW MATRIX 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 550 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1076145-MIC2561-1YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2561-1YM CAD Model

Description

Product Overview: MIC2561-1YM from Microchip Technology

The MIC2561-1YM is an integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This chip is a part of Microchip's extensive range of power management solutions and is specifically tailored for applications requiring hot-swap capabilities and power distribution control.

Key Features

  • Hot-Swap Controller: The MIC2561-1YM is equipped with a hot-swap controller that enables users to insert and remove circuit boards from live backplanes without causing any disruption or damage to the electrical system.
  • Integrated Power MOSFET: This device includes an integrated N-channel power MOSFET which provides efficient current handling and thermal performance, making it suitable for high-power applications.
  • Programmable Current Limit: The current limit is programmable through an external resistor, allowing for precise control over the inrush current during the hot-swap event.
  • Under-voltage Lockout (UVLO): It features under-voltage lockout protection that ensures the device operates at safe voltage levels, preventing potential damage from low voltage conditions.
  • Thermal Protection: The MIC2561-1YM is designed with thermal protection that safeguards the device against overheating, enhancing the reliability and longevity of the product.

Applications

The versatility of the MIC2561-1YM makes it an ideal choice for a variety of applications, including:

  • Server and Network Equipment
  • Storage Systems
  • Telecommunications Infrastructure
  • Industrial Systems

Package and Availability

The MIC2561-1YM is offered in a 16-pin SOIC package, providing a compact solution that is easy to integrate into existing designs. Microchip Technology ensures availability and support for this product, adhering to their commitment to long-term customer support.

Conclusion

With its robust feature set and Microchip's reputation for quality, the MIC2561-1YM stands out as a reliable and efficient solution for power management and hot-swap applications. Its programmable current limit and integrated safety features make it an essential component for ensuring the stability and security of electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1268 $59.4092
46+ $2.5656 $118.0176
70+ $2.4855 $173.9850
97+ $2.4053 $233.3141
125+ $2.3252 $290.6500
167+ $2.0845 $348.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess