EN
  • EN
  • DE

MIC2568-1YSM

Part No MIC2568-1YSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 120mA
Rds On (Typ) 1.4 Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 003518-MIC2568-1YSM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2568-1YSM CAD Model

Description

Microchip Technology MIC2568-1YSM Product Overview

The MIC2568-1YSM from Microchip Technology is a versatile and robust integrated circuit designed for USB power distribution applications. This compact and efficient solution is ideal for managing USB power in a variety of devices, ranging from computers and docking stations to monitors and other peripherals requiring USB power switching capabilities.

Key Features

  • Dual-Channel Power Switch: The MIC2568-1YSM features two independent power switch channels, allowing for control of two separate USB ports or groups of ports.
  • High Current Capability: Each channel can handle continuous output currents up to 2.7A, making it suitable for high-power USB devices.
  • Over-Current and Thermal Protection: Built-in over-current protection helps prevent damage to the USB ports in case of excessive current draw, while thermal protection ensures the device operates within safe temperature limits.
  • Fast Short-Circuit Response: The device is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to connected devices and the power switch itself.
  • Low On-Resistance: The low on-resistance of the power switch ensures minimal voltage drop and power loss, enhancing the overall efficiency of the USB power distribution.
  • Under-Voltage Lockout (UVLO): The MIC2568-1YSM includes UVLO to ensure that the power switch operates only when the input voltage is within an acceptable range.

Applications

The MIC2568-1YSM is suitable for a wide range of applications where USB power control and protection are required. It is particularly useful in:

  • Desktop and laptop computers
  • USB hubs, docking stations, and monitors
  • Peripheral power management
  • Portable USB charging solutions

Package and Availability

The MIC2568-1YSM is available in a compact 10-pin MSOP (Mini Small Outline Package) that is both space-saving and conducive to efficient PCB layout. This product is part of Microchip Technology's commitment to providing advanced solutions for USB power delivery and management, ensuring reliability and performance for today's electronics.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6828 $117.7960
110+ $1.6309 $179.3990
150+ $1.5777 $236.6550
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess