Product Overview: MIC2571-2YMM from Microchip Technology
The MIC2571-2YMM is a high-efficiency, integrated power management solution from Microchip Technology, designed to cater to a wide range of applications. This compact, single-cell, I²C-controlled, synchronous boost converter with integrated output disconnect is ideal for battery-powered devices where efficient power conversion is paramount.
Key Features
- High Efficiency: The MIC2571-2YMM boasts a high conversion efficiency, which is essential for maximizing battery life in portable devices.
- Integrated Output Disconnect: Its integrated output disconnect feature ensures minimal power drain when the device is turned off, further enhancing battery conservation.
- I²C Interface: With an I²C interface, the device allows for programmable output voltage, enabling precise control over power management for specific application requirements.
- Adjustable Output: The output voltage can be adjusted from 1.8V to 5.5V, providing versatility for various electronic components and systems.
Applications
The MIC2571-2YMM is suitable for a diverse range of applications, including but not limited to:
- Portable Devices
- Wearable Technology
- Medical Devices
- Wireless Sensors
- Smartphones and Tablets
Technical Specifications
- Package: 10-pin 2x2mm TDFN
- Input Voltage Range: 2.5V to 5.5V
- Output Current: Up to 2A
- Operating Temperature Range: -40°C to +85°C
The MIC2571-2YMM's blend of features makes it a highly efficient choice for designers looking to optimize power management in their next-generation portable and wearable devices. Its small footprint and programmability through the I²C interface provide flexibility and ease of integration into compact systems.
Reliability and Support
Microchip Technology is known for their reliable products and extensive support. The MIC2571-2YMM is backed by Microchip's commitment to quality, ensuring long-term performance and stability for your application.