EN
  • EN
  • DE

MIC2587-1YM

Part No MIC2587-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 1CHAN POS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, PWRGD, TIMER
Win Source Part Number 058585-MIC2587-1YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2587-1YM CAD Model

Description

Microchip Technology MIC2587-1YM Product Overview

The MIC2587-1YM from Microchip Technology is a robust, single-channel power ORing controller designed to enhance power system reliability. This integrated circuit is ideal for applications that require multiple power sources, ensuring seamless switching and power sharing between the sources without interruption to the load.

Key Features

  • Hot Swap Capability: The MIC2587-1YM allows for the safe insertion and removal of circuit boards into live backplanes, minimizing the risk of damage due to inrush currents.
  • Load Current Sharing: This feature enables the sharing of load current between multiple power sources, ensuring system stability and prolonging the life of the power supplies.
  • Programmable Current Limit: The device offers a programmable current limit function to protect against overcurrent conditions, enhancing system safety.
  • High-Side ORing FET Control: The controller operates with an external N-channel MOSFET, providing a low-loss alternative to diode-based ORing solutions.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 1.8V to 5.5V, making it versatile for various applications.
  • Status Flag Output: The MIC2587-1YM includes a status flag output that indicates a fault condition, aiding in diagnostics and system monitoring.

Applications

The MIC2587-1YM is suitable for a diverse range of applications, particularly where power redundancy is critical. These include:

  • Servers and data centers
  • Telecommunications equipment
  • Industrial systems
  • Redundant power supplies
  • Network routers and switches

Product Specifications

The MIC2587-1YM is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. It is characterized for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

With its combination of features and reliability, the MIC2587-1YM is an excellent choice for designers looking to enhance the resilience of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8211 $52.9266
14+ $7.2378 $101.3292
22+ $7.0116 $154.2552
30+ $6.7855 $203.5650
39+ $6.5593 $255.8127
52+ $5.8807 $305.7964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,384 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess