EN
  • EN
  • DE

MIC1344YFT-TR

Part No MIC1344YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC SMART SW ORING 3A 2CH 12TQFN / OR Controller Source Selector Switch 2:1 12-FTQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Source Selector Switch
Internal Switch(s) Yes
Current - Output (Max) 3A
Current - Supply 11 µA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-FTQFN (2x2)
Base Product Number MIC1344
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342920-MIC1344YFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC1344YFT-TR CAD Model

Description

Microchip Technology MIC1344YFT-TR Overview

The MIC1344YFT-TR from Microchip Technology is a highly integrated, high-efficiency power management solution designed to cater to the needs of compact and power-sensitive applications. This advanced device is a testament to Microchip's commitment to providing state-of-the-art power management solutions that combine performance with reliability.

Key Features

  • High Efficiency: The MIC1344YFT-TR is designed to optimize power usage, ensuring maximum battery life and minimal heat generation, which is crucial for portable and space-constrained devices.
  • Compact Design: With its small footprint, this power management IC (PMIC) is ideal for integration into designs where board space is at a premium.
  • Integrated Functionality: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Robust Protection Features: The MIC1344YFT-TR comes with built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.

Applications

The versatility of the MIC1344YFT-TR makes it suitable for a broad range of applications, particularly where efficient power management is critical. These applications include but are not limited to:

  • Portable electronics
  • Wearable devices
  • Internet of Things (IoT) devices
  • Medical devices
  • Power supply modules

Technical Specifications

The MIC1344YFT-TR operates over a wide input voltage range and offers adjustable output voltage, making it a flexible solution for various design requirements. It is available in a lead-free, RoHS-compliant package, reflecting Microchip's dedication to environmental sustainability.

Conclusion

Microchip Technology's MIC1344YFT-TR is an exemplary power management chip that combines efficiency, compactness, and integrated features to meet the demands of modern electronic devices. Its robust protection mechanisms and adaptability to different applications make it a go-to choice for designers looking to enhance the performance and reliability of their power-sensitive products.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Lowest to $2.4925
Nexperia USA Inc.
1.2V-5.5V, 1.5A, LOW IQ AND VFWD
Lowest to $1.4553
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $17.4627
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.0181
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
7A IDEAL DIODE WITH REVERSE INPU / OR Controller Current Sharing Controller N-Channel 1:1 16-DFN (5x4)
Lowest to $16.5518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess