EN
  • EN
  • DE

MIC2588-1BM

Part No MIC2588-1BM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage (V) -80V ~ -19V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 3mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, OV, PWRGD, UV
Family Part Number MIC2588
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222288-MIC2588-1BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2588-1BM CAD Model

Description

Product Overview: MIC2588-1BM from Microchip Technology

The MIC2588-1BM is a robust integrated circuit developed by Microchip Technology, designed to provide a reliable solution for hot-swap applications. This single-channel power ORing controller enables systems to seamlessly switch between redundant power sources, ensuring uninterrupted operation and enhanced system reliability.

Key Features

  • Voltage Range: The MIC2588-1BM operates over a wide input voltage range, making it suitable for various applications.
  • Current Handling: It is capable of managing significant current levels, which is essential for high-power applications.
  • Programmable Features: The device offers programmable under-voltage lockout, over-voltage lockout, and fault timer settings, allowing for flexibility in different system designs.
  • Protection Mechanisms: It includes a range of protection features such as over-current, short-circuit, and thermal protection, ensuring the safety and longevity of the system.

Applications

The MIC2588-1BM is ideal for use in systems that require reliable power management. Common applications include:

  • Servers and data centers
  • Telecommunication equipment
  • Industrial systems
  • Redundant power supply systems

Technical Specifications

Parameter Value Input Voltage Range Specified in datasheet Current Rating Specified in datasheet Package Type 8-pin SOIC

The MIC2588-1BM is a testament to Microchip Technology's commitment to providing advanced solutions for power management challenges. Its combination of performance, flexibility, and protection makes it an excellent choice for engineers and designers looking to enhance system reliability and maintainability.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess