EN
  • EN
  • DE

MIC2590B-2YTQ

Part No MIC2590B-2YTQ
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PCI HOT PLUG CTLR DUAL 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 106963-MIC2590B-2YTQ
Feature Pins 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB
Case / Package 48-TQFP (7x7)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Current - Output (Max) 100mA, 500mA
Supply Voltage - Operating 3.3V, 5V, ±12V
Programmable Features Current Limit, Fault Timeout, Slew Rate
Features Latched Fault, SMBus, Thermal Limit, UVLO
Applications PCI
Internal Switch(s) Both
Number of Channels 10
Type Hot Plug Controller
Status Active
Packaging Tray
Manufacturer Microchip Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MIC2590B-2YTQ CAD Model

Description

Microchip Technology MIC2590B-2YTQ

The MIC2590B-2YTQ is a robust, high-performance dual-slot PCI bus hot swap controller designed by Microchip Technology to provide safe insertion and removal of cards into live backplanes. It is an ideal solution for managing hot-swap operations in systems that require high reliability and precision, such as servers, RAID systems, and telecommunications equipment.

This controller is specifically engineered to handle the electrical transients and power demands associated with hot swapping PCI cards. It ensures that the system remains stable and operational during card insertion and removal, preventing glitches and faults that could otherwise disrupt the bus or damage sensitive components.

Key Features:

  • Integrated Power Control: The MIC2590B-2YTQ features built-in power control circuitry that manages the inrush current during card insertion, thereby protecting the backplane's power supply and distribution network.
  • Dual-Slot Support: It is capable of controlling two independent slots, making it an efficient choice for systems with multiple expansion cards.
  • Programmable Current Limit: Designers can set the current limit to match the requirements of their specific application, ensuring optimal performance and protection.
  • Fault Management: The controller provides comprehensive fault management capabilities, including overcurrent protection and thermal shutdown, to safeguard against potential damage from abnormal operating conditions.
  • LED Indicators: Onboard LED drivers indicate the status of each slot, providing visual feedback on the operation and any fault conditions.
  • Glitch Filtering: The device includes glitch filtering on the PCI stop and reset signals to ensure stable communications on the bus during hot swap events.

The MIC2590B-2YTQ is offered in a 48-lead thin quad flat pack (TQFP) package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it a reliable choice for system designers looking to implement hot swap functionality with minimal disruption to the host system. With Microchip's commitment to quality and support, the MIC2590B-2YTQ stands out as a superior choice for managing hot-swap operations in critical systems.

For detailed specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0778 $60.3890
12+ $9.9099 $118.9188
19+ $9.6004 $182.4076
25+ $9.2908 $232.2700
33+ $8.9813 $296.3829
44+ $8.0527 $354.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess