EN
  • EN
  • DE

MIC261203-ZYJL-TR

Part No MIC261203-ZYJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 12A 28MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-PowerVQFN
Case / Package 28-QFN (5x6)
Family Name MIC261203
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC261203-ZYJL TR, MIC261203-ZYJL TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927049-MIC261203-ZYJL-TR
Ultra Librarian 3D Model Ultra Librarian MIC261203-ZYJL-TR CAD Model

Description

The MIC261203-ZYJL-TR is a high-performance, feature-rich integrated circuit produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically designed to cater to the demanding requirements of today's advanced electronic systems.

Key Features

  • High Efficiency: The MIC261203-ZYJL-TR boasts a highly efficient synchronous buck regulator, which ensures minimal heat generation and maximizes power efficiency, making it ideal for power-sensitive applications.
  • Adjustable Output Voltage: This device offers an adjustable output voltage feature, providing design flexibility to meet various application requirements.
  • Integrated MOSFETs: The inclusion of integrated high-side and low-side MOSFETs not only simplifies the design but also improves performance by reducing external component count.
  • Thermal Management: With an excellent thermal performance package, the MIC261203-ZYJL-TR can operate reliably in environments with high temperature without compromising the integrity of the circuit.
  • Power Good Output: A 'power good' output signal is available, which can be used for sequencing and monitoring purposes, ensuring that the system operates within its specified conditions.

Applications

The MIC261203-ZYJL-TR is versatile and can be used in a variety of applications, including:

  • Networking equipment such as switches and routers
  • Telecommunication infrastructure
  • Industrial systems
  • Computing platforms
  • High-density power systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC261203-ZYJL-TR is no exception. The device is manufactured under strict quality control standards and is designed to meet the robustness required for industrial and commercial grade applications.

Package and Availability

The MIC261203-ZYJL-TR is available in a thermally enhanced package that is suitable for automated assembly processes, ensuring ease of integration into various product lines. The product is distributed in tape and reel format, denoted by the suffix 'TR', which facilitates efficient high-volume manufacturing.

For more information on the MIC261203-ZYJL-TR, datasheets, and support resources, please visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess