EN
  • EN
  • DE

MIC28511-1YFL-T5

Part No MIC28511-1YFL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 24FCQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 24-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-FCQFN (3x4)
Family Name MIC28511
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4881-2, 576-4881-1, 1611-MIC28511-1YFL-T5DKR, 576-4881-6, 1611-MIC28511-1YFL-T5CT-ND, 1611-MIC28511-1YFL-T5DKRINACTIVE, 1611-MIC28511-1YFL-T5CT, MIC28511-1YFL T5, 1611-MIC28511-1YFL-T5CTINACTIVE, 1611-MIC28511-1YFL-T5DKR-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927056-MIC28511-1YFL-T5
Ultra Librarian 3D Model Ultra Librarian MIC28511-1YFL-T5 CAD Model

Description

Microchip Technology's MIC28511-1YFL-T5 Switching Regulator

The MIC28511-1YFL-T5 from Microchip Technology is a high-efficiency, synchronous step-down switching regulator designed for a wide range of applications. This regulator is capable of delivering up to 4A of continuous output current and operates over an input voltage range of 4.6V to 75V, which makes it suitable for use in industrial, automotive, and telecommunications power systems.

The device integrates both high-side and low-side internal N-channel MOSFETs, providing a compact solution with minimal external components. Moreover, the MIC28511-1YFL-T5 features a fixed switching frequency of 500kHz that helps to optimize efficiency while reducing the size of external components.

With its HyperLight Load® mode, the MIC28511-1YFL-T5 achieves high efficiency at light loads, which is essential for applications that have standby power requirements. This mode allows the regulator to operate with reduced switching losses when the load is light, thereby improving overall system efficiency.

The MIC28511-1YFL-T5 also offers a range of protective features to ensure the safety and reliability of the end application. These features include under-voltage lockout, thermal shutdown, and over-current protection. Additionally, the device has an adjustable output voltage, which allows for precise regulation tailored to the needs of the specific application.

For ease of use, the regulator comes in a 28-lead 5x5mm QFN package, which is both space-efficient and suitable for automated assembly processes. Its lead (Pb)-free finish and RoHS compliance make it an environmentally friendly choice, adhering to current regulations on hazardous substances in electronic equipment.

In summary, the MIC28511-1YFL-T5 from Microchip Technology is a versatile and robust switching regulator that offers high efficiency, a wide input voltage range, and essential protection features. Its compact design and ease of integration make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6563 $57.9705
75+ $1.3591 $101.9325
115+ $1.3166 $151.4090
160+ $1.2741 $203.8560
205+ $1.2317 $252.4985
275+ $1.1042 $303.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,026 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess