EN
  • EN
  • DE

MIC2875-5.0YMT-TR

Part No MIC2875-5.0YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 3.8A 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-TDFN (2x2)
Family Name MIC2875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2875-5.0YMT TR, MIC2875-5.0YMT TR-ND, MIC2875-5.0YMTTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927058-MIC2875-5.0YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2875-5.0YMT-TR CAD Model

Description

Product Overview: MIC2875-5.0YMT-TR by Microchip Technology

The MIC2875-5.0YMT-TR is a high-efficiency, integrated synchronous boost converter from Microchip Technology, designed to deliver a fixed output voltage of 5.0V. This compact and powerful component is ideal for battery-powered applications where space is at a premium and efficiency is crucial. Enclosed in a tiny 6-pin 1.6mm x 1.6mm Thin MLF® package, the MIC2875 is perfect for portable devices, such as smartphones, tablets, cameras, and other USB-powered gadgets.

With its ability to operate over a wide input voltage range from 0.95V to 3.0V, the MIC2875-5.0YMT-TR is particularly well-suited for single-cell, multi-cell, or Li-Ion battery-operated products. It can start up with an input voltage as low as 0.95V and continue to operate down to 0.65V, allowing for extended battery life and utilization of the full battery capacity.

The device offers a high switching frequency of up to 2MHz, which enables the use of small, low-cost inductors and capacitors, further minimizing the footprint and cost of the overall power supply design. In addition, the MIC2875 features an internal synchronous rectifier, which enhances its efficiency by reducing power loss in the diode during the rectification process.

Safety and reliability are paramount in power management, and the MIC2875-5.0YMT-TR does not disappoint. It includes built-in safety features such as over-temperature protection and under-voltage lockout, ensuring stable operation under various conditions. Furthermore, the device is designed with a True Load Disconnect feature that isolates the load from the power source when disabled, providing additional protection for the load and power source.

For designers looking for a power solution that combines space efficiency, high performance, and reliability, the MIC2875-5.0YMT-TR is an excellent choice. Whether it's for personal electronics, wearable technology, or any other application requiring a compact and efficient boost converter, this product from Microchip Technology stands out with its advanced features and proven performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7732 $50.2580
160+ $0.6345 $101.5200
245+ $0.6146 $150.5770
340+ $0.5948 $202.2320
435+ $0.5750 $250.1250
585+ $0.5155 $301.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,843 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess