EN
  • EN
  • DE

MIC2877-5.0YFT-TR

Part No MIC2877-5.0YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SYNCH 8FTQFN / Boost Switching Regulator IC Positive Fixed 5V 1 Output 8-UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UQFN
Supplier Device Package 8-FTQFN (2x2)
Base Product Number MIC2877
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2877-5.0YFT-DKR,MIC2877-5.0YFT-CT
Standard Package 5,000
Win Source Part Number 1320739-MIC2877-5.0YFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2877-5.0YFT-TR CAD Model

Description

Microchip Technology's MIC2877-5.0YFT-TR High-Efficiency LED Driver

The MIC2877-5.0YFT-TR, from the renowned manufacturer Microchip Technology, is a compact, high-efficiency LED driver specifically designed to power LEDs with a constant current. This device is ideal for portable applications due to its small footprint and high energy efficiency. The MIC2877-5.0YFT-TR is a perfect solution for designers looking to enhance the battery life of their portable devices while maintaining optimal light output.

Key Features

  • Output Voltage: The MIC2877-5.0YFT-TR provides a fixed output voltage of 5.0V, ensuring a stable power supply for consistent LED performance.
  • High Efficiency: With its high efficiency, this LED driver maximizes battery life, which is crucial for handheld and battery-powered applications.
  • Drive Capability: It is capable of driving up to 1.2A, making it suitable for high-brightness LEDs and ensuring adequate illumination for a variety of lighting needs.
  • Small Package: The device comes in a tiny 4-pin Thin SOT-23 package, making it ideal for space-constrained applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby ensuring the longevity of both the LED driver and the LEDs it powers.

Applications

The MIC2877-5.0YFT-TR is versatile and can be used in a wide range of applications, including:

  • Portable lighting
  • Flashlight and torch applications
  • Battery-powered equipment
  • Backlighting for LCD displays

Product Quality and Support

Microchip Technology is known for its commitment to quality and reliability. The MIC2877-5.0YFT-TR LED driver is no exception, with its robust design ensuring performance in demanding environments. Additionally, Microchip provides extensive technical support and documentation, making integration and application development easier for engineers and designers.

Overall, the MIC2877-5.0YFT-TR is a high-quality, efficient solution for driving LEDs in a variety of portable applications. Its compact size, high efficiency, and robust feature set make it an excellent choice for your next LED lighting project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess