EN
  • EN
  • DE

TPS51631ARSMR

Part No TPS51631ARSMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR12.5 1OUT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Controller, Intel VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4)
Manufacturer Texas Instruments
Series D-CAP+™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name TPS51631
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40773-6, 296-40773-2, -296-40773-1-ND, 296-40773-1, TPS51631ARSMR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900778-TPS51631ARSMR
Ultra Librarian 3D Model Ultra Librarian TPS51631ARSMR CAD Model

Description

Introducing the TPS51631ARSMR from Texas Instruments

The TPS51631ARSMR is a high-performance, fully integrated synchronous buck controller from the renowned semiconductor manufacturer Texas Instruments. Designed to meet the rigorous power demands of modern computing and consumer electronics, this advanced power solution is a perfect choice for applications requiring efficient voltage regulation and power management.

Key Features and Benefits

  • Advanced Power Control: The TPS51631ARSMR incorporates TI's cutting-edge control technology, ensuring high efficiency and fast transient response. Its adaptive on-time D-CAP2™ mode control facilitates seamless operation across a wide range of output capacitances and ESR values.
  • High Efficiency: With its integrated low RDS(on) MOSFETs and support for a wide input voltage range, the device provides efficient power conversion, reducing heat dissipation and improving system reliability.
  • Versatile Power Management: The device supports multiple power states, making it ideal for systems that require advanced power management, such as dynamic voltage scaling.
  • Robust Protection Features: TPS51631ARSMR is equipped with a suite of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the safety and longevity of the end application.
  • Small Footprint: The device is available in a compact 32-pin QFN package, making it suitable for space-constrained applications without compromising performance.

Applications

TPS51631ARSMR is ideal for powering a wide array of sophisticated electronics, including:

  • Notebook and Ultrabook Computers
  • Graphics Cards and Gaming Consoles
  • Advanced Computing Systems
  • High-Performance FPGA and ASIC Power Supplies
  • Multi-phase Power Supplies

Conclusion

With its combination of efficiency, flexibility, and protection, the TPS51631ARSMR from Texas Instruments stands out as a robust power management solution. Whether you're designing high-end computing hardware or seeking to enhance the power efficiency of consumer electronics, this synchronous buck controller is engineered to exceed expectations and deliver consistent performance. For engineers and designers looking for a reliable and versatile power solution, the TPS51631ARSMR is an excellent choice that embodies Texas Instruments' commitment to innovation and quality.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5972 $55.9020
80+ $1.3105 $104.8400
120+ $1.2696 $152.3520
165+ $1.2286 $202.7190
215+ $1.1877 $255.3555
285+ $1.0648 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess