EN
  • EN
  • DE

MIC29150-3.3BT

Part No MIC29150-3.3BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A TO220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 058612-MIC29150-3.3BT
Ultra Librarian 3D Model Ultra Librarian MIC29150-3.3BT CAD Model

Description

MIC29150-3.3BT - High-Current Low-Dropout Regulator from Microchip Technology

The MIC29150-3.3BT is a robust, high-current, low-dropout voltage regulator designed to deliver up to 1.5A of output current while maintaining a low voltage drop. Manufactured by Microchip Technology, this regulator is an ideal solution for demanding applications that require a stable and efficient power supply. With an output voltage of 3.3V, the MIC29150-3.3BT is well-suited for powering logic levels and digital circuits that are common in today's electronic devices.

Key Features:

  • High Output Current: Capable of delivering up to 1.5A, making it suitable for high-power applications.
  • Low Dropout Voltage: Provides excellent regulation with a minimal voltage drop, even at maximum load, which helps in maintaining efficiency and prolonging battery life in portable devices.
  • Adjustable Output: While pre-set to 3.3V, the output voltage can be adjusted using external resistors, providing flexibility for various design requirements.
  • Thermal Overload Protection: Built-in thermal protection shuts down the regulator, preventing damage from overheating.
  • Short Circuit Protection: Offers protection against short circuits, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Wide Operating Temperature Range: Operates reliably over an industrial temperature range, making it suitable for harsh environments.

Applications:

The MIC29150-3.3BT is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-end consumer electronics
  • Computer peripherals
  • Active SCSI terminators
  • Battery-powered devices
  • Linear power supplies

With its robust design and comprehensive protection features, the MIC29150-3.3BT from Microchip Technology provides a reliable power management solution that ensures the stable operation of sophisticated electronic systems.

Ordering Information:

The MIC29150-3.3BT is available in a TO-220 package, offering convenient integration into a variety of circuit designs. For ordering or to obtain further information, please visit the Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6008 $59.8184
55+ $2.1340 $117.3700
84+ $2.0674 $173.6616
116+ $2.0006 $232.0696
150+ $1.9339 $290.0850
200+ $1.7339 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess