EN
  • EN
  • DE

MIC29151-3.3WU

Part No MIC29151-3.3WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description High-Current Low-Dropout Regulators | IC REG LINEAR 3.3V 1.5A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.6V at 1.5A
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number MIC29151-3.3
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222380-MIC29151-3.3WU
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC29151
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MIC29151-3.3WU CAD Model

Description

MIC29151-3.3WU Voltage Regulator by Microchip Technology

The MIC29151-3.3WU is a high-current, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, Microchip Technology. Designed to deliver a fixed output of 3.3V with an input range that typically varies from 4.75V to 26V, this robust component is ideal for a variety of electronic applications where a stable and reliable power source is crucial.

With an impressive output current capability of up to 1.5A, the MIC29151-3.3WU stands out for its high efficiency, making it a suitable choice for systems that require a significant amount of current without the need for additional heat sinking. The device features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby reducing power loss and improving overall system efficiency.

One of the key attributes of this LDO regulator is its fast transient response, which is essential for applications that experience rapid changes in load. This characteristic helps to maintain a stable output voltage despite fluctuations in the load, thereby protecting sensitive electronic components. Additionally, the MIC29151-3.3WU comes with built-in protection features, including overcurrent protection and thermal shutdown, which safeguard the device and the system from potential damage due to extreme operating conditions.

The regulator is housed in a TO-263 (D2PAK) package, which is known for its ability to handle high-power dissipation. This packaging makes the MIC29151-3.3WU a versatile choice for both commercial and industrial applications, including but not limited to computing systems, consumer electronics, and telecommunications equipment.

For design flexibility, the MIC29151-3.3WU also includes an adjustable output version, which allows the output voltage to be set by the user through external resistors. This feature provides designers with the capability to customize the output voltage to meet specific requirements, further enhancing the regulator's utility across different applications.

In summary, the MIC29151-3.3WU from Microchip Technology is a reliable, high-performance LDO voltage regulator that offers a fixed 3.3V output, high current capacity, low dropout, fast transient response, and robust protection features, all in a heat-efficient TO-263 package.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4682 $57.3410
11+ $9.4099 $103.5089
17+ $9.1158 $154.9686
23+ $8.8217 $202.8991
30+ $8.5277 $255.8310
40+ $7.6455 $305.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess