EN
  • EN
  • DE

MIC29201-3.3YM

Part No MIC29201-3.3YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 400mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044738-MIC29201-3.3YM
Ultra Librarian 3D Model Ultra Librarian MIC29201-3.3YM CAD Model

Description

MIC29201-3.3YM Voltage Regulator by Microchip Technology

The MIC29201-3.3YM is a robust and high-performance low-dropout voltage regulator (LDO) designed by Microchip Technology, tailored to deliver a stable 3.3V output voltage. This LDO is an excellent fit for a wide array of applications requiring efficient power management and a steady voltage supply, such as embedded systems, microcontroller platforms, and a variety of electronic devices.

Key Features

  • Output Voltage: The MIC29201-3.3YM provides a fixed output voltage of 3.3V, ideal for logic circuits and standard digital ICs.
  • High Current Capability: This regulator can deliver up to 400mA of output current, making it suitable for powering a diverse range of components.
  • Low Dropout Voltage: With a low dropout voltage, it ensures efficient operation even when the input voltage is close to the output voltage, thus preserving battery life in portable applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, providing essential protection for the voltage regulator and the circuit components it powers.
  • Wide Operating Temperature Range: The MIC29201-3.3YM is designed to operate reliably across a broad temperature range, making it suitable for industrial and automotive environments.
  • Adjustable Output: Though the device is pre-configured for a 3.3V output, it also allows for output voltage adjustments with the use of external resistors.

Applications

The versatility of the MIC29201-3.3YM makes it an ideal choice for numerous applications, including:

  • Power supplies for DSPs and microcontrollers
  • Battery-powered equipment
  • Peripheral power
  • Portable consumer electronics
  • Automotive electronics

The MIC29201-3.3YM is available in a TO-263 (D2PAK) package, providing a compact solution for space-constrained applications. Its robust design ensures reliable performance, making it a preferred choice for designers looking for a dependable power management solution. With Microchip Technology's commitment to quality, the MIC29201-3.3YM stands as a testament to their reputation for delivering high-quality electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess