EN
  • EN
  • DE

MIC2920A-12BS TR

Part No MIC2920A-12BS TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 12V 400MA SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name MIC2920A-12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2920A-12BS TR-ND, MIC2920A-12BSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927061-MIC2920A-12BS TR
Ultra Librarian 3D Model Ultra Librarian MIC2920A-12BS TR CAD Model

Description

MIC2920A-12BS TR Voltage Regulator by Microchip Technology

The MIC2920A-12BS TR is a robust and efficient voltage regulator designed by the renowned semiconductor manufacturer, Microchip Technology. Engineered to deliver a fixed output voltage of 12V, this device is an ideal solution for stabilizing and managing power in a wide array of electronic applications. Its high accuracy and low dropout voltage make it perfect for systems that require a reliable power supply with minimal voltage variation.

The MIC2920A-12BS TR is part of the MIC2920A series, which is known for its exceptional performance in terms of dropout voltage and quiescent current. This particular model comes in a compact SOT-223 surface-mount package, which allows for efficient space utilization on printed circuit boards. Its tape and reel packaging (denoted by the TR suffix) facilitates automated assembly processes, making it a convenient choice for high-volume production.

Featuring a maximum output current of 400mA, the MIC2920A-12BS TR is capable of powering a diverse range of circuits, from simple analog devices to more complex digital systems. Its thermal and over-current protection mechanisms ensure that the device and the systems it powers are safeguarded from potential damage due to excessive heat or current draw.

With a low quiescent current, this voltage regulator is also suitable for battery-powered applications where power efficiency is critical. The MIC2920A-12BS TR's ability to maintain a stable output voltage despite variations in input voltage or load conditions makes it a reliable choice for portable devices, communication equipment, and other sensitive electronic systems.

Overall, the MIC2920A-12BS TR by Microchip Technology is a testament to the company's commitment to providing high-quality power management solutions. Its blend of performance, reliability, and convenience makes it an excellent choice for engineers and designers looking to enhance the stability and efficiency of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0358 $60.4296
28+ $4.1326 $115.7128
44+ $4.0032 $176.1408
60+ $3.8739 $232.4340
78+ $3.7445 $292.0710
104+ $3.3576 $349.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess