EN
  • EN
  • DE
  • IT

MIC29300-12BT

Part No MIC29300-12BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 3A TO220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 35mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 0.37V @ 3A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 044742-MIC29300-12BT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29300-12BT CAD Model

Description

Product Overview: MIC29300-12BT from Microchip Technology

The MIC29300-12BT is a robust, high-current, low-dropout regulator from Microchip Technology, offering a substantial current delivery capability of up to 3A with an exceptionally low dropout voltage. This performance makes it an ideal choice for high-efficiency power regulation in a variety of applications.

Operating over an input voltage range of 2.5V to 26V, the MIC29300-12BT is designed to provide a fixed output voltage of 12V, which is essential for consistent performance in electronics that require a stable power supply. Its impressive dropout voltage of typically 500mV at full load ensures that the regulator maintains output stability even when the supply voltage is close to the output voltage, making it highly efficient and reliable for sensitive electronic circuits.

The device comes in a TO-220 package, known for its excellent thermal performance, allowing the regulator to sustain its high current output without overheating. The MIC29300-12BT also includes a variety of protective features, such as overcurrent protection, which safeguards the device and the load from damage due to excessive currents, and thermal shutdown, which prevents the regulator from operating at dangerously high temperatures.

Additionally, the MIC29300-12BT is equipped with an error flag output that signals whenever the regulator is in a fault condition, providing an extra layer of safety and control. This feature, combined with the regulator's fast transient response and tight load regulation, makes it a highly reliable component for mission-critical applications.

Whether you're designing power supplies for computer peripherals, automotive electronics, or industrial machinery, the MIC29300-12BT offers the performance and reliability needed to ensure your devices operate smoothly. Its ease of use, including the ability to be adjusted with simple external components, makes it a versatile solution for a wide array of power regulation tasks.

In summary, the MIC29300-12BT from Microchip Technology is a high-performance LDO regulator that stands out for its high current capability, low dropout voltage, and robust protective features, encapsulated in a package designed for optimal thermal management.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess