EN
  • EN
  • DE

MIC29302AWU

Part No MIC29302AWU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 15V
Dropout Voltage-Max 0.8V @ 3A
Output Current 3A
Operating Supply Current 20mA to 150mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 15 V
Voltage - Dropout (Typical) 0.45V @ 3A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 090935-MIC29302AWU
Family Name MIC29302
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29302AWU CAD Model

Description

The MIC29302AWU is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is specifically engineered to deliver a high-quality performance for an array of applications that require a stable and reliable power supply.

Key Features

  • High Current Output: Capable of delivering up to 3A of continuous current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 410 mV at 3A, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: Users can adjust the output voltage from 1.24V to 26V using external resistors, providing flexibility across various applications.
  • Thermal Overload Protection: The MIC29302AWU includes built-in thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: This voltage regulator also incorporates short circuit protection that helps safeguard the device and the load from potential damage due to shorts.
  • Fast Transient Response: The device is designed to maintain stability and performance even with rapid changes in load, ensuring a reliable power supply.
  • Package: The MIC29302AWU is available in a TO-263 (D2PAK) package, known for its excellent power dissipation characteristics.

Applications

With its combination of features, the MIC29302AWU is an ideal choice for a variety of applications, including:

  • High-efficiency linear power supplies
  • Post regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Computer systems
  • Automotive electronics

In conclusion, the MIC29302AWU from Microchip Technology is a versatile, high-performance voltage regulator that meets the needs of demanding applications. Its ability to deliver high current, coupled with its low dropout voltage and comprehensive protection features, makes it a reliable choice for designers looking to ensure a stable power supply in their electronic projects.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8385 $55.1550
70+ $1.5085 $105.5950
105+ $1.4614 $153.4470
145+ $1.4142 $205.0590
185+ $1.3671 $252.9135
245+ $1.2257 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess