EN
  • EN
  • DE
  • IT

MIC2940A-12WU

Part No MIC2940A-12WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 1.25A TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.6V @ 1.25A
Output Current 1.25A
Operating Supply Current 500μA to 70mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 1076334-MIC2940A-12WU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2940A-12WU CAD Model

Description

MIC2940A-12WU Low-Dropout Voltage Regulator by Microchip Technology

The MIC2940A-12WU is a robust low-dropout voltage regulator designed by Microchip Technology, renowned for its high-quality semiconductor products. This LDO regulator is capable of delivering up to 1.25A of output current with a low dropout voltage of typically 370mV at full load. It is an ideal choice for high-efficiency power management in a wide range of electronic applications.

Operating over an input voltage range of 4.3V to 26V, the MIC2940A-12WU provides a fixed output voltage of 12V, making it suitable for systems that require a stable and reliable power supply. Its impressive accuracy is maintained by a tight output voltage tolerance of ±3%, ensuring consistent performance across various conditions.

The device features a robust thermal and current overload protection mechanism that safeguards the regulator and the system from adverse conditions. The thermal protection automatically shuts down the regulator when the junction temperature exceeds safe limits, while the current limit protects against output overcurrent scenarios.

Additionally, the MIC2940A-12WU offers a low quiescent current, which is particularly beneficial for battery-operated devices, as it helps to extend battery life by reducing power consumption when the device is in standby mode. The regulator also includes a fast transient response, which is critical for applications where the load conditions change rapidly, such as microprocessors and digital systems.

The MIC2940A-12WU comes in a TO-263 package, known for its excellent power dissipation characteristics, making it a suitable choice for applications where space and thermal efficiency are crucial. Its lead (Pb)-free and RoHS-compliant design aligns with environmental standards, emphasizing Microchip Technology's commitment to sustainable product solutions.

In summary, the MIC2940A-12WU from Microchip Technology is a reliable and efficient solution for applications requiring a high-performance 12V power supply. Its robust protection features, low dropout performance, and energy-saving characteristics make it a versatile component for designers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess