EN
  • EN
  • DE

MIC2940A-5.0BT

Part No MIC2940A-5.0BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.25A TO220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 1.25A
Output Current 1.25A
Operating Supply Current 500μA to 70mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1076336-MIC2940A-5.0BT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2940A-5.0BT CAD Model

Description

MIC2940A-5.0BT - Low-Dropout Voltage Regulator

The MIC2940A-5.0BT is a robust low-dropout voltage regulator designed by Microchip Technology, tailored for applications demanding high peak output current up to 1.25A with a fixed output voltage of 5.0V. This device is an excellent choice for linear power regulation, offering a low voltage drop and ensuring efficient use of power even in the presence of variations in input voltage and output load.

MIC2940A-5.0BT Product Image

Key Features:

  • Output Voltage: Fixed 5.0V output with tight load and line regulation.
  • High Output Current: Capable of delivering up to 1.25A of continuous current.
  • Low Dropout Voltage: Offers a low dropout voltage, typically 410mV at full load, which enhances efficiency.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to overheating.
  • Short Circuit Protection: The regulator includes short circuit protection, which helps to prevent damage to the device and the circuit in the event of a fault.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C.
  • Package: Available in a TO-220 package, which is known for its good heat sinking capabilities.

Applications:

The MIC2940A-5.0BT is versatile and can be used in a variety of applications. It is particularly well-suited for high-power portable devices, microcontroller power supplies, and other digital devices that require a stable and efficient power source. It can also be found in battery-powered equipment, peripheral applications, and in systems that require a high-quality power supply with a low dropout voltage.

Conclusion:

Microchip Technology's MIC2940A-5.0BT low-dropout voltage regulator is a reliable and efficient solution for a wide range of applications requiring a stable 5V power supply. Its high current capability, low dropout voltage, and protection features make it a durable and safe choice for designers looking to optimize power consumption and performance in their circuits.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess