EN
  • EN
  • DE

MIC29503WU-TR

Part No MIC29503WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 5A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 25V
Voltage Dropout (Max) 0.6V @ 5A
Current - Output 5A
PSRR -
Control Features -
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Base Product Number MIC29503
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373171-MIC29503WU-TR
Ultra Librarian 3D Model Ultra Librarian MIC29503WU-TR CAD Model

Description

Product Overview: MIC29503WU-TR from Microchip Technology

The MIC29503WU-TR is a high-performance, adjustable output linear voltage regulator from Microchip Technology, offering remarkable features for a wide array of applications. This regulator is designed to deliver up to 5A of continuous output current with a dropout voltage of typically 500mV at full load, making it an excellent choice for low voltage, high current applications.

Key Features:

  • High Output Current: Capable of delivering up to 5A of continuous output current, this regulator is suitable for powering heavy loads.
  • Low Dropout Voltage: The MIC29503WU-TR maintains a low dropout voltage of typically 500mV at full load, which enhances efficiency and allows operation close to the input voltage.
  • Adjustable Output: With an adjustable output voltage range from 1.24V to 5V, the device provides flexibility for various design requirements.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Stable with Low-ESR Capacitors: The regulator is stable with low-ESR ceramic capacitors, reducing the required board space and component cost.

Applications:

The MIC29503WU-TR is ideal for a variety of applications, including:

  • High-efficiency linear power supplies
  • Battery chargers
  • Post regulators for switching supplies
  • Constant current regulators
  • Adjustable power supplies

Package and Availability:

This voltage regulator is available in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes. The MIC29503WU-TR is also available in tape and reel packaging, denoted by the TR suffix, facilitating efficient handling and manufacturing.

With its robust design, high output current capability, and versatile applications, the MIC29503WU-TR from Microchip Technology is a reliable choice for designers looking to implement a high-performance power management solution.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3688 $52.7376
5+ $21.6359 $108.1795
8+ $20.9598 $167.6784
10+ $20.2837 $202.8370
13+ $19.6076 $254.8988
18+ $17.5792 $316.4256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess