EN
  • EN
  • DE

MIC2951-03BMM

Part No MIC2951-03BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.15A 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 300μA to 8mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 100528-MIC2951-03BMM
Ultra Librarian 3D Model Ultra Librarian MIC2951-03BMM CAD Model

Description

Microchip Technology's MIC2951-03BMM Adjustable LDO Voltage Regulator

The MIC2951-03BMM is a versatile low-dropout voltage regulator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This adjustable LDO regulator is part of Microchip's expansive lineup of power management products and is tailored for applications that require a stable and reliable power supply.

With its adjustable output voltage range, the MIC2951-03BMM offers designers the flexibility to customize the voltage level according to their specific requirements. This feature is particularly beneficial for applications that operate at non-standard voltages or where fine-tuning the voltage is necessary to optimize performance.

The device is packaged in a compact 8-pin SOIC (Small Outline Integrated Circuit) format, which makes it suitable for space-constrained applications. Despite its small footprint, the MIC2951-03BMM does not compromise on performance, providing a dropout voltage of typically just 40mV at a 100mA load and 400mV at a 250mA load. This low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.

The MIC2951-03BMM is capable of delivering up to 250mA of output current, which is ample for powering a wide range of low-power devices and circuits. Additionally, it features a quiescent current of only 60μA, making it an excellent choice for battery-powered applications where extending battery life is crucial.

For added protection, the MIC2951-03BMM includes built-in safety features such as current limiting and thermal shutdown. These protections help prevent damage to the regulator and the connected load in the event of over-current or excessive temperature conditions.

Overall, the MIC2951-03BMM from Microchip Technology is a reliable and efficient solution for designers seeking an adjustable LDO voltage regulator that combines performance, flexibility, and protection in a small package. Whether it's for consumer electronics, industrial automation, or portable devices, the MIC2951-03BMM is well-suited to meet the needs of a diverse range of applications.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess