EN
  • EN
  • DE

MIC2954-02WT

Part No MIC2954-02WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 250mA
Output Current 250mA
Operating Supply Current 300μA to 12mA
Control Protection Features Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1076364-MIC2954-02WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2954-02WT CAD Model

Description

Product Overview: MIC2954-02WT by Microchip Technology

The MIC2954-02WT is a high-performance, adjustable and fixed voltage regulator designed and manufactured by Microchip Technology. This device is part of Microchip's comprehensive portfolio of power management solutions, catering to a wide array of electronic applications. The MIC2954-02WT is engineered to provide a stable and reliable voltage supply, making it an ideal choice for sensitive electronic circuits requiring consistent power.

Key Features

  • Output Voltage: The MIC2954-02WT offers an adjustable output voltage ranging from 1.24V to 29V, which allows for a high degree of flexibility in various applications. Additionally, it comes in a fixed voltage version to meet specific design requirements.
  • Current Capability: This regulator can deliver up to 150mA of output current, which is suitable for low-power devices and standby power applications.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power losses and improving overall system efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety in operation.
  • Package: The MIC2954-02WT is available in a TO-92 package, which is widely used and favored for its compact size and ease of integration into various circuit designs.

Applications

The versatility of the MIC2954-02WT makes it suitable for a diverse range of applications. It is commonly used in:

  • Battery-powered equipment
  • Portable consumer electronics
  • Linear power supplies
  • Instrumentation
  • Automotive electronics

With its combination of performance, flexibility, and reliability, the MIC2954-02WT from Microchip Technology is a go-to voltage regulator for designers looking to enhance their power management systems. Whether it's for prototyping or mass production, this component is designed to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess