EN
  • EN
  • DE

MIC29710-3.3WT

Part No MIC29710-3.3WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO 7.5A 3.3V TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, Intel Pentium Plus
Voltage - Input 2.25 V to 16 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1076370-MIC29710-3.3WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29710-3.3WT CAD Model

Description

Introducing the MIC29710-3.3WT LDO Voltage Regulator from Microchip Technology

The MIC29710-3.3WT is a robust low-dropout voltage regulator (LDO) designed to deliver a fixed output of 3.3 volts. Manufactured by Microchip Technology, this component is part of a reliable series of LDOs that provide high current with a low voltage drop, ensuring efficient power regulation in various applications. The MIC29710-3.3WT is especially suitable for high-performance industrial and automotive systems where stable voltage and reliability are critical.

Key Features

  • High Current Output: Capable of delivering up to 7.5A of continuous current, this LDO is ideal for powering heavy loads.
  • Low Dropout Voltage: With a low dropout voltage, it operates efficiently, even when the input voltage is close to the output voltage, minimizing power losses and improving system efficiency.
  • Fixed Output Voltage: The output voltage is fixed at 3.3V, providing a stable and reliable power supply for voltage-sensitive components.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current-limiting features, enhancing the safety and durability of your system.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the MIC29710-3.3WT is suitable for harsh environments and demanding applications.

Applications

The MIC29710-3.3WT is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Embedded systems
  • Networking hardware

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC29710-3.3WT is no exception. It is designed to meet the stringent requirements of the industrial and automotive sectors, ensuring high performance and reliability. The regulator's robust package and design make it a dependable choice for your power supply needs.

For detailed specifications, application notes, and additional information, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess