EN
  • EN
  • DE

MIC3289-16YML-TR

Part No MIC3289-16YML-TR
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description LED Driver 6 Segment 8-Pin DFN EP T/R / IC LED DRIVER RGLTR 1.2A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 6.5V
Output Current per Channel 1.2A (Switch)
Frequency 1.2MHz
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788579-MIC3289-16YML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC3289
Introduction Date March 05, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC3289-16YML-TR CAD Model

Description

Product Overview: MIC3289-16YML-TR by Microchip Technology

The MIC3289-16YML-TR is a high-efficiency, integrated step-up (boost) LED driver designed and manufactured by Microchip Technology. This advanced power solution is tailored for driving high-brightness LEDs in a series configuration, making it an ideal choice for a range of lighting applications including backlighting systems, automotive lighting, and general illumination.

Key Features and Benefits

  • Adjustable Output Voltage: The device can drive LED strings with an output voltage up to 38V, ensuring compatibility with a wide array of LED configurations and applications.
  • High Efficiency: With its integrated switch, the MIC3289-16YML-TR boasts high efficiency, which translates to reduced power loss and improved thermal performance.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, offering precise control over the brightness levels of the connected LEDs for dynamic lighting effects and power savings.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the device from overheating, enhancing the reliability and longevity of the entire lighting system.
  • Compact Package: Housed in a small 10-pin 3x3mm MLF® package, the MIC3289-16YML-TR is suitable for space-constrained applications.

Applications

The versatility of the MIC3289-16YML-TR allows it to be used in a diverse set of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive interior and exterior lighting
  • Industrial and emergency lighting
  • Architectural and decorative lighting

Product Specifications

The MIC3289-16YML-TR operates over a wide input voltage range and is capable of driving up to 8 series-connected LEDs at a time. The device's frequency is programmable via an external resistor, providing additional flexibility to optimize for efficiency or to avoid audible noise in the application. It is available in tape and reel packaging, denoted by the "-TR" suffix, facilitating efficient handling and manufacturing processes.

Quality and Support

As with all Microchip products, the MIC3289-16YML-TR is backed by comprehensive technical support and the assurance of Microchip's commitment to quality. Detailed datasheets, application notes, and design tools are available to assist in the integration of this LED driver into your next project.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess