EN
  • EN
  • DE

AZ23C12-7-F

Part No AZ23C12-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 12V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 20 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 010567-AZ23C12-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ23C12-7-F CAD Model

Description

Introducing the AZ23C12-7-F Zener Diode from Diodes Incorporated

The AZ23C12-7-F is a high-quality Zener diode, expertly crafted by Diodes Incorporated, designed to provide precise voltage regulation and protection in a wide array of electronic applications. This component is a testament to Diodes Incorporated's commitment to delivering reliable and robust electronic components that meet the evolving needs of modern circuit designs.

This Zener diode features a nominal Zener voltage of 12V, offering a stable reference voltage for your circuits. It is housed in a compact SOT-23 package, making it suitable for high-density PCB layouts where space is at a premium. Despite its small footprint, the AZ23C12-7-F does not compromise on performance, providing excellent thermal and electrical stability.

One of the key advantages of the AZ23C12-7-F is its dual Zener diode configuration. This allows for bidirectional voltage regulation, which is particularly useful in applications requiring symmetrical voltage references. Additionally, this configuration can simplify PCB design by reducing the number of components required for voltage regulation tasks.

The AZ23C12-7-F is characterized by its low leakage current and low incremental surge resistance, which enhance its performance in surge protection and voltage stabilization roles. Furthermore, it has a power dissipation of 300mW, which ensures it can handle moderate levels of power without overheating, making it suitable for a broad range of industrial, commercial, and consumer electronic products.

Diodes Incorporated has designed the AZ23C12-7-F with environmental sustainability in mind. This Zener diode is RoHS compliant and "Green" device, free from hazardous substances and adhering to the latest environmental standards. This commitment to eco-friendliness ensures that the AZ23C12-7-F can be used in products that require compliance with strict environmental regulations.

Whether you're designing power supply circuits, protection circuits, or need a reliable voltage reference, the AZ23C12-7-F from Diodes Incorporated is an excellent choice that combines performance, compactness, and environmental responsibility in one package.

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
Lowest to $0.7219
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0455 $57.7850
3,090+ $0.0374 $115.5660
4,780+ $0.0363 $173.5140
6,580+ $0.0351 $230.9580
8,535+ $0.0339 $289.3365
11,410+ $0.0304 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess