EN
  • EN
  • DE

MIC33030-4YHJ-TR

Part No MIC33030-4YHJ-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Module DC-DC 1-OUT 1.2V 0.4A 10-Pin DFN EP T/R / IC REG BCK 1.2V 0.4A SYNC 10HMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series HyperLight Load
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 400mA
Frequency - Switching 8MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFQFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (2.5x2)
Win Source Part Number 788580-MIC33030-4YHJ-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC33030
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC33030-4YHJ-TR CAD Model

Description

Product Overview: MIC33030-4YHJ-TR

The MIC33030-4YHJ-TR is a high-efficiency, synchronous step-down regulator module from Microchip Technology, designed to deliver outstanding performance for a wide range of applications. This regulator is part of Microchip's extensive portfolio of power management solutions and is characterized by its compact design and ease of use, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Inductor: The MIC33030 comes with a built-in inductor, which simplifies design and reduces external component count.
  • High Efficiency: This module is capable of up to 95% efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to use this regulator in various applications.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the MIC33030 is versatile and can accommodate a variety of power sources.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered devices, extending battery life.
  • Thermal Shutdown Protection: The module includes thermal shutdown protection to safeguard against overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures stable operation by preventing the regulator from working under insufficient input voltage conditions.

Applications

The MIC33030-4YHJ-TR is a versatile component that can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Networking Equipment
  • GPS Devices
  • Energy-Efficient Power Supplies
  • Point-of-Load Applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MIC33030-4YHJ-TR is produced with the highest standards, ensuring that it meets the stringent requirements of industrial and consumer applications. With its advanced features and robust design, this regulator module is an excellent choice for designers looking for a high-performance power management solution.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess