EN
  • EN
  • DE

MIC33M650YMP-TR

Part No MIC33M650YMP-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PIN STRAPPABLE INTEGRATED POWER  /  Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.3V
Current - Output 6A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 53-PowerBFQFN Module
Supplier Device Package 53-B1QFN (6x10)
Base Product Number MIC33M650
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-MIC33M650YMP-TR,150-MIC33M650YMP-CT,150-MIC33M650YMP-DKR
Standard Package 1,500
Win Source Part Number 1078787-MIC33M650YMP-TR
Ultra Librarian 3D Model Ultra Librarian MIC33M650YMP-TR CAD Model

Description

Product Overview: MIC33M650YMP-TR by Microchip Technology

The MIC33M650YMP-TR is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is tailored to meet the rigorous demands of today's advanced electronic systems, providing efficient power management to ensure reliability and optimal performance.

Key Features

  • High Efficiency: The MIC33M650YMP-TR boasts high conversion efficiency, which is crucial for extending battery life in portable applications and reducing heat generation in high-power systems.
  • Wide Input Voltage Range: This PMIC can operate over a broad input voltage range, making it versatile for various applications from single-cell batteries to higher voltage power rails.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, ensuring compatibility with a wide range of devices.
  • Integrated Protection Features: The device includes over-current protection, over-temperature protection, and under-voltage lockout, safeguarding the system against a range of potential issues.
  • Compact Package: The MIC33M650YMP-TR comes in a compact, space-saving package, which is ideal for space-constrained applications.

Applications

This PMIC is suitable for a variety of applications, including but not limited to:

  • Mobile and wearable devices
  • Portable medical equipment
  • Wireless networking devices
  • Smart home automation systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC33M650YMP-TR is no exception. It is designed to meet the stringent quality standards that Microchip has set for its products, ensuring reliable operation over the product's lifespan.

Ordering Information

The MIC33M650YMP-TR is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its part number reflects the tape and reel packaging option ("-TR" suffix), and it is ready for use in high-volume production environments.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess